Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2-14492-8220 |
Prices starting from US$0.20
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.38 |
3,420
|
Buy Now | |
Heilind Electronics | US$0.46 |
28,274
|
Buy Now | |
Powell Electronics | US$0.33 |
23,601
|
Buy Now | |
TTI Europe | US$0.30 |
20,410
|
Buy Now | |
Rapid Electronics | US$0.60 |
18,336
|
Buy Now | |
Avnet America | US$0.20 |
16,873
|
Buy Now | |
Newark Electronics | US$0.34 |
13,336
|
Buy Now | |
Chip One Stop | US$0.32 |
13,336
|
Buy Now | |
Distrelec | US$0.41 |
5,000
|
Buy Now | |
Heilind Electronics Asia | US$0.46 |
4,406
|
Buy Now | |
RS Americas | US$0.33 |
2,160
|
Buy Now | |
element14 | US$0.33 |
1,193
|
Buy Now | |
Farnell | US$0.43 |
1,193
|
Buy Now | |
Electro Enterprises | US$0.40 |
922
|
Buy Now | |
Future Electronics | US$0.28 |
-
|
Buy Now | |
Boersig | US$0.39 |
-
|
Buy Now | |
Carlton-Bates | US$0.29 |
-
|
Buy Now | |
Power and Signal Group | - |
-
|
Buy Now | |
Avnet Abacus | - |
-
|
Buy Now |
Inspection Slot | No |
---|---|
Plating Material | Tin, Copper |
Weight per Piece | .302g |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Military Part Class | Class II |
Wire Insulation Diameter | .05 – .082in, 1.27 – 2.083mm |
Tongue Thickness | .79mm, .031in |
Stud Diameter | .171in, 4.34mm |
Wire Size | 26 – 22AWG, .1 – .41mm², 202 – 810CMA |
Wire Insulation Diameter (Max) | 2.083mm, .082in |
Overall Length | 18.8mm, .74in |
Voltage (Max) | 300V |
Current Rating | 1A |
Government Qualified | Yes |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 1 |
Support Style | Insulation Support |
Sealable | No |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Stud Size | M4, #8 |
Shape Description | RING-041 |
Insulated | Yes |
Operating Temperature Range | 105°C, 221°F |
TERMINAL,PIDG R 26-22 8 MS25036-146 | Heilind Electronics |
TE 323916 PIDG Terminal Ring M4 Stud Tin 26-22AWG Yellow | Rapid Electronics |
Ring Tongue Terminal 22-26AWG 18.8mm 6.35mm Tin Loose Piece | Avnet America |
Terminals Nylon Ring 26-22 8 |Te Connectivity 323916 | Newark Electronics |
TE Connectivity - AMP PIDG Ring Terminal 0.41mm2 | Distrelec |
Ring terminal, PIDG, mini-yellow, M4 | RS |
Terminal Spade Tongue, 26-22AWG, Yellow, Stud Size 8, Amp Series | TE Connectivity 323916 | RS Americas |
TERMINAL, RING TONGUE, #8, 22AWG, YELLOW | element14 |
PIDG 26-22 AWG Straight Closed Barrel Insulation Support Ring Tongue Terminal | Future Electronics |
Terminal, Ring | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Stud Size - Metric | M4 |
---|---|
Stud Size - Imperial | #8, 8 |
Wire Size AWG Max | 22AWG |
Conductor Area CSA | 0.41mm² |
Product Range | PIDG Series |
Insulator Colour | Yellow |
Insulator Material | Nylon (Polyamide) |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 323916?
Additional datasheets, footprints and schematics for 323916 are listed on our Part Details page. You can also find images and similar parts to 323916 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 323916 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 323916 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 323916 fall under?
The 323916 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 323916 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 323916 you can contact the distributor directly for product support, shipping queries etc.
Is the 323916 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 323916 have stock available?
Authorised distributors including Heilind Electronics, Powell Electronics, TTI Europe, Rapid Electronics and Avnet America have stock available or on a lead time for 323916.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 323916 often in real-time on the comparison pages.
What if I can't find stock of 323916?
You can fill out our help required form which you can use to request a quote for 323916 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.