Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.06
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$2.11
|
313
in stock
|
Buy Now | |
TE Store
from US$1.71
|
2,224
in stock
|
Buy Now | |
Newark Electronics
from US$2.34
|
313
in stock
|
Buy Now | |
Rapid Electronics
from US$2.47
|
313
in stock
|
Buy Now | |
Chip One Stop
from US$1.63
|
313
in stock
|
Buy Now | |
Avnet America
from US$1.06
|
-
|
Buy Now | |
RS Americas
from US$1.19
|
-
|
Buy Now | |
Farnell
from US$2.22
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Stripe Color | Blue |
---|---|
Plating Material | Tin, Copper |
Inspection Slot | Yes |
Weight per Piece | .451g |
Terminal Angle | Straight |
Number of Holes | 1 |
Military Part Class | Class II |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Wire Size | 24AWG, .2 – .24mm², 475CMA |
Wire Insulation Diameter | .787 – 1.397mm, .031 – .055in |
Stud Diameter | 5.003mm, .197in |
Overall Length | 18.8mm, .74in |
Wire Insulation Diameter (Max) | 1.397mm, .055in |
Tongue Thickness | .79mm, .031in |
Voltage (Max) | 300V |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 500 |
Insulated | Yes |
Wire/Cable Type | Regular Wire |
Stud Size | #10 |
Shape Description | RING-041 |
Barrel Type | Closed Barrel |
Support Style | Insulation Restriction |
Sealable | No |
Operating Temperature Range | 105°C, 221°F |
TERMINAL,PIDG R IR 24 10 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 24 AWG Wire Size: 475 CMA Stud Size: #10 Stud Diameter: 5 mm Closed Ring Tongue Terminal 24 AWG 475 CMA #10 | Pidg Ring Tongue Terminal | Part Number: 2-326875-5 | Internal Number: 2-326875-5 | 5 mm | TE Connectivity | TE Store |
Terminals Nyl-Ring 24 Yel/Blu #10 |Amp Te Connectivity 2-326875-5 | Newark Electronics |
Terminals NYL-RING 24 YEL/BLU #10 | Rapid Electronics |
TE Connectivity - AMP Wire Terminal 0.24mm2 | Distrelec |
Ring Tongue Terminal 24AWG 19.94mm 6.35mm Tin Loose Piece | Avnet America |
TERMINAL, PIDG R IR 24 10 | TE Connectivity 2-326875-5 | RS Americas |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Stud Size - Metric | M5 |
---|---|
Stud Size - Imperial | #10 |
Wire Size AWG Max | 24AWG |
Conductor Area CSA | 0.24mm² |
Product Range | PIDG Series |
Insulator Colour | Yellow |
Insulator Material | Nylon (Polyamide) |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 2-326875-5?
Additional datasheets, footprints and schematics for 2-326875-5 are listed on our Part Details page. You can also find images and similar parts to 2-326875-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-326875-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-326875-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-326875-5 fall under?
The 2-326875-5 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 2-326875-5 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-326875-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-326875-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-326875-5 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 2-326875-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-326875-5 often in real-time on the comparison pages.
What if I can't find stock of 2-326875-5?
You can fill out our help required form which you can use to request a quote for 2-326875-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.