Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0047386-4,
F02117-000 |
Prices starting from US$860.42
Distributor | Stock | ||
---|---|---|---|
RS
from US$1,297.01
|
2
in stock
|
Buy Now | |
TTI Europe
from US$887.95
|
25
in stock
|
Buy Now | |
Rapid Electronics
from US$1,165.22
|
6
in stock
|
Buy Now | |
Distrelec
from US$860.42
|
6
in stock
|
Buy Now | |
Newark Electronics
from US$929.23
|
5
in stock
|
Buy Now | |
Chip One Stop
from US$986.00
|
5
in stock
|
Buy Now | |
TE Store
from US$909.99
|
4
in stock
|
Buy Now | |
Powell Electronics
from US$1,072.77
|
3
in stock
|
Buy Now | |
RS Americas
from US$967.86
|
1
in stock
|
Buy Now | |
Boersig
from US$1,109.43
|
1
in stock
|
Buy Now | |
Avnet America
from US$866.12
|
-
|
Buy Now | |
element14
from US$996.56
|
-
|
Buy Now | |
Farnell
from US$1,257.88
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Die Sets Type | Fixed In Tool |
---|---|
Ratchet Configuration | Not Releasable, Not Adjustable |
Crimp Form-Wire Barrel Type | Closed Barrel - Confined Crescent |
Specification Type | TE Product Specification (114-), MIL Spec |
Tool Grade | Premium Crimp Tooling |
Certification | Yes – Certificate Included |
Power Type | Battery, Manual |
Tool Type | Double Action Hand Tool |
22-16 PIDG D.A.H.T ASSY PL | TTI Europe |
TE 47386-4 Certi-crimp Hand Tool PIDG & Plasti-grip Term. 22-16AWG | Rapid Electronics |
TE Connectivity CERTI-CRIMP Crimp Tool PIDG Splices Term | Distrelec |
Crimp Tool, Pidg/Plasti-Grip 22-14 Awg | Newark Electronics |
DAHT PG PIDG 26-16 ASSY Tool Grade: Premium Crimp Tooling Ratchet Configuration: Not Releasable, Not Adjustable Die Sets Type: Fixed In Tool Specification Type: MIL Spec TE Product Specification (114-) TE Certification: Yes – Certificate Included Premium Crimp Tooling Not Releasable, Not Adjustable Fixed" Tool MIL Spec | Hand Crimping Tool | Part Number: 47386-4 | Internal Number: 47386-4 | Alias Number: AMPS-0-0047386-4 | TE Connectivity | TE Store |
Hand crimp tool, PIDG,PLASTI-GRIP,red | RS |
CERTI-CRIMP Crimp Tool, PIDG Splices/Terms, Plasti-Grip Terms, 22 to 16 AWG | TE Connectivity 47386-4 | RS Americas |
22-16 PIDG D.A.H.T ASSY ***PL | Boersig |
General Hand Tool Used In The Aircraft And Military Industries | Avnet America |
CRIMP TOOL, PIDG/PLASTI-GRIP 22-14 AWG | element14 |
Where can I find additional details, specifications and documents for a 47386-4?
Additional datasheets, footprints and schematics for 47386-4 are listed on our Part Details page. You can also find images and similar parts to 47386-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 47386-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 47386-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 47386-4 fall under?
The 47386-4 is listed under Application Tooling > Portable Crimp Tools.
Can I view similar or alternative parts?
You can view similar parts to 47386-4 when available in the Portable Crimp Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 47386-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 47386-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 47386-4 have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, Distrelec, Newark Electronics and Chip One Stop have stock available or on a lead time for 47386-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 47386-4 often in real-time on the comparison pages.
What if I can't find stock of 47386-4?
You can fill out our help required form which you can use to request a quote for 47386-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.