Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Phosphor Bronze, Tin |
---|---|
Stripe Color | Yellow |
Inspection Slot | No |
Insulation Sleeve Color | Yellow |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Spring Spade |
Tongue Thickness | .0197in, .5mm |
Wire Insulation Diameter (Max) | .082in, 2.083mm |
Stud Diameter | 3.18mm, .125in |
Wire Size | .12 – .4mm², 26 – 22AWG, 202 – 810CMA |
Wire Insulation Diameter | .05 – .082in, 1.27 – 2.083mm |
Overall Length | 17.2mm, .679in |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 5000 |
Packaging Method | Loose Piece |
Stud Size | M3, #5 |
Barrel Type | Closed Barrel |
Support Style | Insulation Support |
Insulated | Yes |
Wire/Cable Type | Regular Wire |
Shape Description | SPADE-028 |
Sealable | No |
Operating Temperature Range | 105°C, 221°F |
Terminal,pidg Spr Spd 26-22 5 Rohs Compliant: Yes |Amp Te Connectivity 52923 | Newark Electronics |
Spring Spade Terminal 22-26AWG 17.25mm 6.35mm Tin Loose Piece | Avnet America |
Terminal, PIDG, Spr Spd 26-22 5 | TE Connectivity 52923 | RS Americas |
Special Order: TERMINAL,PIDG SPR SPD 26-22 5 Spade Terminal Type: Spring Spade Terminal Wire Size: 26 – 22 AWG Wire Size: .12 – .4 mm² Wire Size: 202 – 810 CMA Stud Size: #5 M3 Spring Spade Terminal 26 – 22 AWG .12 – .4 mm² 202 – 810 CMA | Pidg Long Spring Spade Tongue Terminal | Part Number: 52923 | Internal Number: 52923 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 52923?
Additional datasheets, footprints and schematics for 52923 are listed on our Part Details page. You can also find images and similar parts to 52923 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 52923 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 52923 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 52923 fall under?
The 52923 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 52923 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 52923 you can contact the distributor directly for product support, shipping queries etc.
Is the 52923 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 52923 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, TE Store and Farnell have stock available or on a lead time for 52923.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 52923 often in real-time on the comparison pages.
What if I can't find stock of 52923?
You can fill out our help required form which you can use to request a quote for 52923 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.