Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1134503 |
Prices starting from US$0.24
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.40 |
96
|
Buy Now | |
Heilind Electronics | US$0.39 |
67,116
|
Buy Now | |
Powell Electronics | US$0.46 |
21,000
|
Buy Now | |
Heilind Electronics Asia | US$0.39 |
20,135
|
Buy Now | |
Newark Electronics | US$0.43 |
19,112
|
Buy Now | |
element14 | US$0.35 |
19,112
|
Buy Now | |
Farnell | US$0.52 |
19,112
|
Buy Now | |
Rapid Electronics | US$0.66 |
2,656
|
Buy Now | |
Chip One Stop | US$0.44 |
2,126
|
Buy Now | |
Avnet America | US$0.24 |
1,725
|
Buy Now | |
Distrelec | US$0.37 |
530
|
Buy Now | |
RS Americas | US$0.37 |
-
|
Buy Now | |
Boersig | US$0.39 |
-
|
Buy Now | |
TTI Europe | US$0.31 |
-
|
Buy Now |
Weight per Piece | .287g |
---|---|
Plating Material | Tin, Copper |
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Military Part Class | Class II |
Terminal & Splice Type | Ring Tongue |
Tongue Thickness | .79mm, .031in |
Wire Size | 26 – 22AWG, .129 – .326mm², 202 – 810CMA |
Stud Diameter | 5mm, .197in |
Wire Insulation Diameter (Max) | 2.083mm, .082in |
Wire Insulation Diameter | .05 – .082in, 1.27 – 2.083mm |
Overall Length | .7402in, 18.8mm |
Voltage (Max) | 300V |
Current Rating | 1A |
Government Qualified | Yes |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Wire/Cable Type | Regular Wire |
Insulated | Yes |
Stud Size | #10 |
Barrel Type | Closed Barrel |
Shape Description | RING-041 |
Support Style | Insulation Support |
Sealable | No |
Operating Temperature Range | 105°C, 221°F |
TERMINAL,PIDG R 26-22 10 | Heilind Electronics |
Terminal, Ring Tongue, M5, 22Awg, Yel | Newark Electronics |
TERMINAL, RING TONGUE, M5, 22AWG, YEL | element14 |
TE 324075 PIDG Terminal Ring M5 Stud Tin 26-22AWG Yellow | Rapid Electronics |
Ring Tongue Terminal 22-26AWG 18.8mm 6.35mm Tin Loose Piece | Avnet America |
TE Connectivity - AMP PIDG Ring Terminal 0.326mm2 | Distrelec |
RING TERMINAL, 26-22AWG, PIDG, 10 | RS |
PIDG SERinsulated Tin Plated Crimp Ring Term, M5(#10)Stud Size,26 to 22AWG, Yellow | TE Connectivity 324075 | RS Americas |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Stud Size - Metric | M5 |
---|---|
Stud Size - Imperial | #10 |
Wire Size AWG Max | 22AWG |
Conductor Area CSA | 0.326mm² |
Product Range | PIDG Series |
Insulator Colour | Yellow |
Insulator Material | Nylon (Polyamide) |
Where can I find additional details, specifications and documents for a 324075?
Additional datasheets, footprints and schematics for 324075 are listed on our Part Details page. You can also find images and similar parts to 324075 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 324075 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 324075 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 324075 fall under?
The 324075 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 324075 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 324075 you can contact the distributor directly for product support, shipping queries etc.
Is the 324075 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 324075 have stock available?
Authorised distributors including Heilind Electronics, Powell Electronics, Heilind Electronics Asia, Newark Electronics and element14 have stock available or on a lead time for 324075.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 324075 often in real-time on the comparison pages.
What if I can't find stock of 324075?
You can fill out our help required form which you can use to request a quote for 324075 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.