Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.37
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.68
|
1,688
in stock
|
Buy Now | |
TE Store
from US$0.59
|
1,359
in stock
|
Buy Now | |
Rapid Electronics
from US$0.53
|
273
in stock
|
Buy Now | |
Distrelec
from US$0.45
|
273
in stock
|
Buy Now | |
Conrad
from US$0.74
|
191
in stock
|
Buy Now | |
Powell Electronics
from US$0.40
|
4
in stock
|
Buy Now | |
Newark Electronics
from US$0.71
|
-
|
Buy Now | |
Avnet America
from US$0.44
|
-
|
Buy Now | |
RS Americas
from US$0.44
|
-
|
Buy Now | |
element14
from US$0.39
|
-
|
Buy Now | |
Boersig
from US$0.37
|
-
|
Buy Now | |
Farnell
from US$0.69
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Stripe Color | Yellow |
---|---|
Insulation Sleeve Color | Yellow |
Plating Material | Copper, Tin |
Inspection Slot | No |
Weight per Piece | .249g |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Wire Size | 26 – 22AWG, 202 – 810CMA, .12 – .32mm² |
Overall Length | 15.6mm, .615in |
Wire Insulation Diameter (Max) | 2.032mm, .08in |
Stud Diameter | .093in, 2.36mm |
Wire Insulation Diameter | .05 – .08in, 1.27 – 2.032mm |
Tongue Thickness | .79mm, .031in |
Current Rating | 1A |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1 |
Packaging Method | Loose Piece |
Support Style | Insulation Support |
Insulated | Yes |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Terminal Features | Sheared |
Sealable | No |
Stud Size | #2 |
Shape Description | RING-041 |
Operating Temperature Range | 221°F, 105°C |
Ring terminal,PIDG,mini-yellow,AWG 26-22 | RS |
TERMINAL,PIDG R 26-22 2 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 26 – 22 AWG Wire Size: .12 – .32 mm² Wire Size: 202 – 810 CMA Stud Size: #2 Closed Ring Tongue Terminal 26 – 22 AWG .12 – .32 mm² 202 – 810 CMA | Pidg Ring Tongue Terminal | Part Number: 329951 | Internal Number: 329951 | TE Connectivity | TE Store |
Terminals RING TRM #2 26-22AWG | Rapid Electronics |
TE Connectivity - AMP PIDG Ring Terminal 0.32mm2 | Distrelec |
0.102 - 0.401 mm² | Conrad |
Terminals Ring Trm #2 26-22Awg |Amp Te Connectivity 329951 | Newark Electronics |
PIDG Ring Tongue Terminal 22-26AWG 15.62mm 3.55mm Tin Loose Piece | Avnet America |
Ring terminal, PIDG, mini-yellow, AWG 26-22 | TE Connectivity 329951 | RS Americas |
TERMINAL, RING TONGUE, #2, CRIMP, YELLOW | element14 |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Stud Size - Metric | M2 |
---|---|
Stud Size - Imperial | #2 |
Wire Size AWG Max | 22AWG |
Conductor Area CSA | 0.4mm² |
Product Range | PIDG Series |
Insulator Colour | Yellow |
Insulator Material | Nylon (Polyamide) |
Where can I find additional details, specifications and documents for a 329951?
Additional datasheets, footprints and schematics for 329951 are listed on our Part Details page. You can also find images and similar parts to 329951 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 329951 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 329951 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 329951 fall under?
The 329951 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 329951 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 329951 you can contact the distributor directly for product support, shipping queries etc.
Is the 329951 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 329951 have stock available?
Authorised distributors including RS, TE Store, Rapid Electronics, Distrelec and Conrad have stock available or on a lead time for 329951.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 329951 often in real-time on the comparison pages.
What if I can't find stock of 329951?
You can fill out our help required form which you can use to request a quote for 329951 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.