Weight per Piece | .16g |
---|---|
Plating Material | Tin, Copper |
Inspection Slot | No |
Terminal Angle | Straight |
Terminal & Splice Type | Spade Flange Tongue |
Terminal Orientation | Straight, Flanged |
Tongue Thickness | .031in, .79mm |
Stud Diameter | .093in, 2.36mm |
Overall Length | 16.941mm, .667in |
Wire Insulation Diameter | 1.27 – 2.083mm, .05 – .082in |
Wire Size | 26 – 22AWG, .12 – .4mm², 202 – 810CMA |
Wire Insulation Diameter (Max) | .082in, 2.083mm |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Sealable | No |
Shape Description | SPADE-024 |
Support Style | Insulation Support |
Stud Size | M2, #2 |
Insulated | Yes |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Operating Temperature Range | 221°F, 105°C |
TERMINAL,PIDG SPD FLG 26-22 2 Spade Terminal Type: Spade Flange Tongue Terminal Wire Size: 26 – 22 AWG Wire Size: .12 – .4 mm² Wire Size: 202 – 810 CMA Stud Size: #2 M2 Spade Flange Tongue Terminal 26 – 22 AWG .12 – .4 mm² 202 – 810 CMA | Pidg Flanged Spade Tongue Terminal | Part Number: 324597 | Internal Number: 324597 | TE Connectivity | TE Store |
Terminal, Spade/Fork, #2, Crimp, Yellow | Newark Electronics |
26-22AWG 2.36mm Closed Barrel Flanged Straight Spade Tongue Terminal | Future Electronics |
Flanged Spade Tongue Terminal 22-26AWG 16.48mm 4.62mm Tin Loose Piece | Avnet America |
SOLIS SP SPD22-16COM22-18MIL105 | TE Connectivity 324597 | RS Americas |
Where can I find additional details, specifications and documents for a 324597?
Additional datasheets, footprints and schematics for 324597 are listed on our Part Details page. You can also find images and similar parts to 324597 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 324597 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 324597 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 324597 fall under?
The 324597 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 324597 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 324597 you can contact the distributor directly for product support, shipping queries etc.
Is the 324597 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 324597 have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 324597.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 324597 often in real-time on the comparison pages.
What if I can't find stock of 324597?
You can fill out our help required form which you can use to request a quote for 324597 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.