Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.69
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.07
|
32,875
in stock
|
Buy Now | |
Newark Electronics
from US$1.21
|
32,875
in stock
|
Buy Now | |
Rapid Electronics
from US$1.02
|
32,875
in stock
|
Buy Now | |
Chip One Stop
from US$0.69
|
32,875
in stock
|
Buy Now | |
Avnet America
from US$0.82
|
-
|
Buy Now | |
RS Americas
from US$1.07
|
-
|
Buy Now | |
Boersig
from US$1.07
|
-
|
Buy Now | |
TE Store
from US$1.29
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
Inspection Slot | No |
---|---|
Stripe Color | Yellow |
Plating Material | Tin, Phosphor Bronze |
Insulation Sleeve Color | Yellow |
Terminal Angle | Straight |
Terminal & Splice Type | Spring Spade |
Terminal Orientation | Straight |
Wire Size | 202 – 810CMA, .12 – .4mm², 26 – 22AWG |
Wire Insulation Diameter | .05 – .082in, 1.27 – 2.083mm |
Stud Diameter | .138in, 3.51mm |
Tongue Thickness | .5mm, .0197in |
Wire Insulation Diameter (Max) | 2.083mm, .082in |
Overall Length | .847in, 21.5mm |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Support Style | Insulation Support |
Wire/Cable Type | Regular Wire |
Shape Description | SPADE-031 |
Stud Size | #6, M3.5 |
Insulated | Yes |
Barrel Type | Closed Barrel |
Sealable | No |
Operating Temperature Range | 221°F, 105°C |
Terminal,pidg Spr Spd 26-22 6 |Amp Te Connectivity 52403 | Newark Electronics |
Terminals TERMINAL PIDG SPR SP | Rapid Electronics |
TE Connectivity - AMP TERMINAL,PIDG SPR SPD 26-22 6 | Distrelec |
Spring Spade Terminal 22-26AWG 21.51mm 6.35mm Tin Loose Piece | Avnet America |
Terminal, PIDG, Spr Spd 26-22 6 | TE Connectivity 52403 | RS Americas |
Special Order: TERMINAL,PIDG SPR SPD 26-22 6 Spade Terminal Type: Spring Spade Terminal Wire Size: 26 – 22 AWG Wire Size: .12 – .4 mm² Wire Size: 202 – 810 CMA Stud Size: M3.5 #6 Spring Spade Terminal 26 – 22 AWG .12 – .4 mm² 202 – 810 CMA | Pidg Long Spring Spade Tongue Terminal | Part Number: 52403 | Internal Number: 52403 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 52403?
Additional datasheets, footprints and schematics for 52403 are listed on our Part Details page. You can also find images and similar parts to 52403 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 52403 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 52403 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 52403 fall under?
The 52403 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 52403 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 52403 you can contact the distributor directly for product support, shipping queries etc.
Is the 52403 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 52403 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 52403.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 52403 often in real-time on the comparison pages.
What if I can't find stock of 52403?
You can fill out our help required form which you can use to request a quote for 52403 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.