Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Stripe Color | Brown |
---|---|
Weight per Piece | .289g |
Plating Material | Copper, Tin |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Stud Diameter | .093in, 2.36mm |
Wire Size | 202 – 810CMA, .12 – .4mm², 26 – 22AWG |
Wire Insulation Diameter (Max) | 2.032mm, .08in |
Overall Length | .617in, 15.67mm |
Wire Insulation Diameter | 1.27 – 2.032mm, .05 – .08in |
Tongue Thickness | .79mm, .031in |
Voltage (Max) | 300V |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Shape Description | RING-041 |
Sealable | No |
Insulated | Yes |
Wire/Cable Type | Regular Wire |
Stud Size | M2, #2 |
Support Style | Insulation Support |
Barrel Type | Closed Barrel |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
TERMINAL,PIDG RING 26-22 2 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 26 – 22 AWG Wire Size: .12 – .4 mm² Wire Size: 202 – 810 CMA Stud Size: #2 M2 Closed Ring Tongue Terminal 26 – 22 AWG .12 – .4 mm² 202 – 810 CMA | Pidg Ring Tongue Terminal | Part Number: 321620 | Internal Number: 321620 | TE Connectivity | TE Store |
Ring Tongue Terminal 22-26AWG 15.67mm 4.19mm Tin Loose Piece | Avnet America |
Terminal, PIDG, Ring 26-22 2 | TE Connectivity 321620 | RS Americas |
Where can I find additional details, specifications and documents for a 321620?
Additional datasheets, footprints and schematics for 321620 are listed on our Part Details page. You can also find images and similar parts to 321620 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 321620 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 321620 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 321620 fall under?
The 321620 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 321620 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 321620 you can contact the distributor directly for product support, shipping queries etc.
Is the 321620 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 321620 have stock available?
Authorised distributors including TE Store, Avnet America, RS Americas and Farnell have stock available or on a lead time for 321620.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 321620 often in real-time on the comparison pages.
What if I can't find stock of 321620?
You can fill out our help required form which you can use to request a quote for 321620 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.