Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.23
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.49
|
No stock
|
Buy Now | |
Powell Electronics
from US$0.48
|
9,825
in stock
|
Buy Now | |
Electro Enterprises
from US$0.46
|
1,406
in stock
|
Buy Now | |
Avnet America
from US$0.23
|
402
in stock
|
Buy Now | |
Newark Electronics
from US$0.63
|
75
in stock
|
Buy Now | |
Rapid Electronics
from US$0.76
|
75
in stock
|
Buy Now | |
Chip One Stop
from US$0.77
|
75
in stock
|
Buy Now | |
Distrelec
from US$0.53
|
75
in stock
|
Buy Now | |
RS Americas
from US$0.53
|
-
|
Buy Now | |
element14
from US$0.41
|
-
|
Buy Now | |
Boersig
from US$0.43
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Inspection Slot | No |
---|---|
Plating Material | Tin, Copper |
Weight per Piece | .288g |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Military Part Class | Class II |
Terminal Orientation | Straight |
Wire Size | 202 – 810CMA, 26 – 22AWG, .1 – .41mm² |
Stud Diameter | .093in, 2.36mm |
Wire Insulation Diameter (Max) | 1.397mm, .055in |
Wire Insulation Diameter | .031 – .055in, .787 – 1.397mm |
Tongue Thickness | .79mm, .031in |
Overall Length | .646in, 16.41mm |
Current Rating | 1A |
Voltage (Max) | 300V |
Government Qualified | Yes |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 4000 |
Packaging Method | Loose Piece |
Stud Size | M2, #2 |
Shape Description | RING-041 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Support Style | Insulation Support |
Insulated | Yes |
Sealable | No |
Operating Temperature Range | 150°C, 302°F |
Ring Tongue Terminal 22-26AWG 16.4mm 5.15mm Tin Loose Piece | Avnet America |
Terminals Nyl-Ring 26-22 #2 Yellow |Amp Te Connectivity 323913 | Newark Electronics |
TE 323913 PIDG Terminal Ring M2 Stud Tin 26-22AWG Yellow | Rapid Electronics |
TE Connectivity TERMINAL PIDG R 26-22 2 Terminals NYL-RI | Distrelec |
Terminal, PIDG, R 26-22 2 | TE Connectivity 323913 | RS Americas |
08H0084 | element14 |
TERMINAL, RING TONGUE, #2, 22AWG | Farnell |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Stud Size - Metric | M2 |
---|---|
Stud Size - Imperial | #2 |
Wire Size AWG Max | 22AWG |
Conductor Area CSA | 0.41mm² |
Product Range | PIDG Series |
Insulator Colour | Yellow |
Insulator Material | Nylon (Polyamide) |
Where can I find additional details, specifications and documents for a 323913?
Additional datasheets, footprints and schematics for 323913 are listed on our Part Details page. You can also find images and similar parts to 323913 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 323913 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 323913 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 323913 fall under?
The 323913 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 323913 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 323913 you can contact the distributor directly for product support, shipping queries etc.
Is the 323913 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 323913 have stock available?
Authorised distributors including Powell Electronics, Electro Enterprises, Avnet America, Newark Electronics and Rapid Electronics have stock available or on a lead time for 323913.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 323913 often in real-time on the comparison pages.
What if I can't find stock of 323913?
You can fill out our help required form which you can use to request a quote for 323913 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.