Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.76
|
2,550
in stock
|
Buy Now | |
TE Store
from US$0.88
|
25,854
in stock
|
Buy Now | |
element14
from US$0.47
|
5,752
in stock
|
Buy Now | |
Farnell
from US$0.46
|
5,752
in stock
|
Buy Now | |
Distrelec
from US$0.66
|
1,550
in stock
|
Buy Now | |
Chip One Stop
from US$0.24
|
140
in stock
|
Buy Now | |
Newark Electronics
from US$0.50
|
19
in stock
|
Buy Now | |
Avnet America
from US$0.41
|
-
|
Buy Now | |
RS Americas
from US$0.47
|
-
|
Buy Now | |
Avnet Asia
from US$0.51
|
-
|
Buy Now | |
Boersig
from US$0.56
|
-
|
Buy Now | |
TTI Europe
from US$0.40
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Copper, Tin |
---|---|
Weight per Piece | .309g |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Wire Size | 202 – 810CMA, .12 – .4mm², 26 – 22AWG |
Wire Insulation Diameter (Max) | 2.032mm, .08in |
Overall Length | 18.8mm, .74in |
Wire Insulation Diameter | 1.27 – 2.032mm, .05 – .08in |
Tongue Thickness | .79mm, .031in |
Stud Diameter | .171in, 4.34mm |
Current Rating | 1A |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Insulated | Yes |
Wire/Cable Type | Regular Wire |
Support Style | Insulation Support |
Shape Description | RING-041 |
Sealable | No |
Stud Size | M4, #8 |
Barrel Type | Closed Barrel |
Operating Temperature Range | 221°F, 105°C |
PIDG RING (26-22) Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 26 – 22 AWG Wire Size: .12 – .4 mm² Wire Size: 202 – 810 CMA Stud Size: M4 #8 Closed Ring Tongue Terminal 26 – 22 AWG .12 – .4 mm² 202 – 810 CMA | Ring Terminal | Part Number: 321021 | Internal Number: 321021 | TE Connectivity | TE Store |
TERMINAL, RING TONGUE, #8, 22AWG, YEL | element14 |
PIDG ring tongue crimp terminal,26-22AWG | RS |
TE Connectivity - AMP PIDG Ring Terminal 0.4mm2 | Distrelec |
Pidg Ring (26-22) Rohs Compliant: Yes |Amp Te Connectivity 321021 | Newark Electronics |
Ring Tongue Terminal 22-26AWG 18.79mm 6.35mm Tin Loose Piece | Avnet America |
PIDG, Ring (26-22) | TE Connectivity 321021 | RS Americas |
Where can I find additional details, specifications and documents for a 321021?
Additional datasheets, footprints and schematics for 321021 are listed on our Part Details page. You can also find images and similar parts to 321021 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 321021 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 321021 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 321021 fall under?
The 321021 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 321021 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 321021 you can contact the distributor directly for product support, shipping queries etc.
Is the 321021 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 321021 have stock available?
Authorised distributors including TE Store, element14, Farnell, RS and Distrelec have stock available or on a lead time for 321021.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 321021 often in real-time on the comparison pages.
What if I can't find stock of 321021?
You can fill out our help required form which you can use to request a quote for 321021 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.