Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.31
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.35
|
No stock
|
Buy Now | |
Powell Electronics
from US$0.39
|
7,788
in stock
|
Buy Now | |
TE Store
from US$0.63
|
7,298
in stock
|
Buy Now | |
Electro Enterprises
from US$0.36
|
6,784
in stock
|
Buy Now | |
TTI Europe
from US$0.32
|
6,200
in stock
|
Buy Now | |
Heilind Electronics
from US$0.47
|
2,748
in stock
|
Buy Now | |
RS Americas
from US$0.40
|
1,731
in stock
|
Buy Now | |
Newark Electronics
from US$0.47
|
700
in stock
|
Buy Now | |
element14
from US$0.35
|
700
in stock
|
Buy Now | |
Farnell
from US$0.51
|
700
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.47
|
549
in stock
|
Buy Now | |
Rapid Electronics
from US$0.49
|
44
in stock
|
Buy Now | |
Chip One Stop
from US$0.40
|
44
in stock
|
Buy Now | |
Future Electronics
from US$0.33
|
-
|
Buy Now | |
Avnet America
from US$0.38
|
-
|
Buy Now | |
Boersig
from US$0.43
|
-
|
Buy Now | |
Distrelec
from US$0.50
|
-
|
Buy Now | |
Sager
from US$0.31
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin, Copper |
---|---|
Inspection Slot | No |
Weight per Piece | .499g |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Wire Size | 320 – 1290CMA, .2 – .518mm², 24 – 20AWG |
Wire Insulation Diameter | .04 – .1in, 1.02 – 2.54mm |
Wire Insulation Diameter (Max) | 2.54mm, .1in |
Stud Diameter | .145in, 3.68mm |
Tongue Thickness | .79mm, .031in |
Overall Length | 18.9mm, .744in |
Current Rating | 1A |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1 |
Packaging Method | Loose Piece |
Support Style | Insulation Support |
Insulated | Yes |
Shape Description | RING-041 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Sealable | No |
Stud Size | M3.5, #6 |
Operating Temperature Range | 221°F, 105°C |
TERMINAL,PIDG R 24-20 6 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 24 – 20 AWG Wire Size: .2 – .518 mm² Wire Size: 320 – 1290 CMA Stud Size: M3.5 #6 Closed Ring Tongue Terminal 24 – 20 AWG .2 – .518 mm² 320 – 1290 CMA | Pidg Ring Tongue Terminal | Part Number: 323986 | Internal Number: 323986 | TE Connectivity | TE Store |
TERMINAL,PIDG R 24-20 6 | Heilind Electronics |
Terminal Ring Tongue, 24-20AWG, 6, Straight Closed Barrel, PIDG Series | TE Connectivity 323986 | RS Americas |
Terminal, Ring Tongue, #6, Crimp Natural | Newark Electronics |
TERMINAL, RING TONGUE, #6, CRIMP NATURAL | element14 |
Terminals PIDG RING 24-20 6 | Rapid Electronics |
Ring terminal, PIDG,24-20 AWG,M3.5,white | RS |
PIDG 24-20 AWG Straight Closed Barrel Insulation Support Ring Tongue Terminal | Future Electronics |
Ring Tongue Terminal 20-24AWG 19.66mm 7.14mm Tin Loose Piece | Avnet America |
TE Connectivity - AMP PIDG Ring Terminal 0.518mm2 | Distrelec |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Stud Size - Metric | M3.5 |
---|---|
Stud Size - Imperial | #6 |
Wire Size AWG Max | 20AWG |
Conductor Area CSA | 0.6mm² |
Product Range | PIDG Series |
Insulator Colour | Natural |
Insulator Material | Nylon (Polyamide) |
Where can I find additional details, specifications and documents for a 323986?
Additional datasheets, footprints and schematics for 323986 are listed on our Part Details page. You can also find images and similar parts to 323986 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 323986 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 323986 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 323986 fall under?
The 323986 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 323986 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 323986 you can contact the distributor directly for product support, shipping queries etc.
Is the 323986 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 323986 have stock available?
Authorised distributors including Powell Electronics, TE Store, Electro Enterprises, TTI Europe and Heilind Electronics have stock available or on a lead time for 323986.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 323986 often in real-time on the comparison pages.
What if I can't find stock of 323986?
You can fill out our help required form which you can use to request a quote for 323986 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.