59300 Portable Crimp Tools by TE Connectivity

T-HD HT, PIDG 24-16

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$137.47

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$5,971.17
1
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$4,970.00
1
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$3,809.04
-
Buy Now
Logo for RS Americas
RS Americas
from US$137.47
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Die Sets Type Fixed In Tool
Ratchet Configuration Not Releasable, Not Adjustable
Crimp Form-Wire Barrel Type Closed Barrel - Confined Crescent
Specification Type TE Product Specification (114-), MIL Spec
Tool Type T Head Hand Tool
Certification Yes – Certificate Included
Power Type Battery, Manual
Tool Grade Premium Crimp Tooling

Compatible Parts

8-320571-1 320572 2-320572-2 2-320572-3 2-320572-4 320573 2-320573-1 2-320573-2 2-320573-3 320576 320629 320773 320882 8-320882-1 321522 322777 323008 323758 323985 323986 323989

Alternative Descriptions

Crimpers/Crimping Tools T-HD HT PIDG 24-16 | Rapid Electronics
Crimping Tool, 22-14Awg | Newark Electronics
Premium Crimp Tooling Not Releasable, Not Adjustable Battery, Manual T Head Hand Tool | Avnet America


59300 ESD Protection Products by ACL Staticide

ESD MAT, 30" x 50 , BLUE

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Mat Type Bench, Floor
Mat Colour Blue
Mat Material Polymer
Ground Terminals Snap
Length 50ft
External Width 30"
Thickness 0.065"
Mat Features Conductive, Dissipative
RoHS Compliant Yes

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 59300?

Additional datasheets, footprints and schematics for 59300 are listed on our Part Details page. You can also find images and similar parts to 59300 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 59300 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 59300 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 59300 fall under?

The 59300 is listed under Application Tooling > Portable Crimp Tools.

Can I view similar or alternative parts?

You can view similar parts to 59300 when available in the Portable Crimp Tools range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 59300 you can contact the distributor directly for product support, shipping queries etc.

Is the 59300 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 59300 have stock available?

Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 59300.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 59300 often in real-time on the comparison pages.

What if I can't find stock of 59300?

You can fill out our help required form which you can use to request a quote for 59300 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay