Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1,651.96
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1,651.96
|
No stock
|
Buy Now | |
Heilind Electronics
from US$2,129.85
|
3
in stock
|
Buy Now | |
TE Store
from US$1,944.40
|
2
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2,129.85
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$2,003.61
|
-
|
Buy Now | |
Avnet America
from US$2,104.82
|
-
|
Buy Now | |
RS Americas
from US$1,777.72
|
-
|
Buy Now | |
Boersig
from US$2,335.38
|
-
|
Buy Now | |
Farnell
from US$2,636.97
|
-
|
Buy Now |
Die Sets Type | Fixed In Tool |
---|---|
Ratchet Configuration | Not Releasable, Not Adjustable |
Crimp Form-Wire Barrel Type | Closed Barrel - Confined Crescent |
Specification Type | TE Product Specification (114-) |
Tool Grade | Premium Crimp Tooling |
Certification | Yes – Certificate Included |
Power Type | Battery, Manual |
Tool Type | Double Action Hand Tool |
DBL ACT HT PIDG 24-20 | Heilind Electronics |
DAHT PIDG 24-20 ASSY Tool Grade: Premium Crimp Tooling Ratchet Configuration: Not Releasable, Not Adjustable Die Sets Type: Fixed In Tool Specification Type: TE Product Specification (114-) TE Certification: Yes – Certificate Included Premium Crimp Tooling Not Releasable, Not Adjustable Fixed" Tool | Hand Crimping Tool | Part Number: 47907-1 | Internal Number: 47907-1 | TE Connectivity | TE Store |
Crimp Tool, Tyco Amp Pidg Terminals And Splices | Newark Electronics |
Premium Crimp Tooling Not Releasable, Not Adjustable Battery, Manual Double Action Hand Tool | Avnet America |
Certi-Crimp Hand Tools | RS Americas |
DAHT PIDG 24-20 ASSY | Boersig |
TE Connectivity - AMP Crimp Tool DAHT PIDG 24-20 ASSY | Distrelec |
Where can I find additional details, specifications and documents for a 47907-1?
Additional datasheets, footprints and schematics for 47907-1 are listed on our Part Details page. You can also find images and similar parts to 47907-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 47907-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 47907-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 47907-1 fall under?
The 47907-1 is listed under Application Tooling > Portable Crimp Tools.
Can I view similar or alternative parts?
You can view similar parts to 47907-1 when available in the Portable Crimp Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 47907-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 47907-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 47907-1 have stock available?
Authorised distributors including Heilind Electronics, TE Store, Heilind Electronics Asia, Newark Electronics and Avnet America have stock available or on a lead time for 47907-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 47907-1 often in real-time on the comparison pages.
What if I can't find stock of 47907-1?
You can fill out our help required form which you can use to request a quote for 47907-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.