Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Weight per Piece | .444g |
---|---|
Plating Material | Tin, Copper |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Stud Diameter | 3.02mm, .119in |
Wire Size | 320 – 1290CMA, .2 – .6mm², 24 – 20AWG |
Wire Insulation Diameter | .04 – .1in, 1.02 – 2.54mm |
Overall Length | 19.05mm, .75in |
Tongue Thickness | .79mm, .031in |
Wire Insulation Diameter (Max) | 2.54mm, .1in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Box |
Packaging Quantity | 1000 |
Shape Description | RING-042 |
Support Style | Non - Insulation Support |
Stud Size | M2.5, #4 |
Wire/Cable Type | Regular Wire |
Insulated | Yes |
Sealable | No |
Barrel Type | Closed Barrel |
Operating Temperature Range | 221°F, 105°C |
Pidg, Ring, 24-20 4 |Amp Te Connectivity 150493 | Newark Electronics |
Ring Tongue Terminal 20-24AWG 19.05mm 5.56mm Tin | Avnet America |
Where can I find additional details, specifications and documents for a 150493?
Additional datasheets, footprints and schematics for 150493 are listed on our Part Details page. You can also find images and similar parts to 150493 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 150493 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 150493 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 150493 fall under?
The 150493 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 150493 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 150493 you can contact the distributor directly for product support, shipping queries etc.
Is the 150493 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 150493 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for 150493.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 150493 often in real-time on the comparison pages.
What if I can't find stock of 150493?
You can fill out our help required form which you can use to request a quote for 150493 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.