Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Natural - Translucent |
---|---|
Splice Material | Copper |
Weight per Piece | .855g |
Insulation Sleeve Material | Nylon |
Plating Material | Tin |
Terminal & Splice Type | Splice |
Contact Plating Material | Tin |
Class | 2 |
Wire Size | .2 – .6mm², 320 – 1290CMA, 24 – 20AWG |
Wire Insulation Diameter (Max) | 2.54mm, .1in |
Government Qualified | Yes |
Military Category | Yes |
Packaging Method | Tape Mounted |
Packaging Quantity | 2500 |
Serrated | Yes |
Splice Type | Butt Splice |
Sealable | No |
Product Type | Splice |
Support Style | Insulation Support |
Insulated | Yes |
SPLICE, 20AWG-24AWG, NATURAL | element14 |
Splice, 20Awg-24Awg, Natural | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 2-323975-3?
Additional datasheets, footprints and schematics for 2-323975-3 are listed on our Part Details page. You can also find images and similar parts to 2-323975-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-323975-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-323975-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-323975-3 fall under?
The 2-323975-3 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 2-323975-3 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-323975-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-323975-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-323975-3 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for 2-323975-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-323975-3 often in real-time on the comparison pages.
What if I can't find stock of 2-323975-3?
You can fill out our help required form which you can use to request a quote for 2-323975-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.