Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Inspection Slot | No |
---|---|
Plating Material | Tin, Copper |
Weight per Piece | .642g |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Wire Size | 320 – 1290CMA, .2 – .6mm², 24 – 20AWG |
Wire Insulation Diameter | 1.02 – 2.54mm, .04 – .1in |
Stud Diameter | 1.7mm, .067in |
Tongue Thickness | .79mm, .031in |
Wire Insulation Diameter (Max) | 2.54mm, .1in |
Overall Length | 14.96mm, .589in |
Current Rating | 1A |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Tape Mounted |
Packaging Quantity | 500 |
Wire/Cable Type | Regular Wire |
Stud Size | #0 |
Shape Description | RING-041 |
Sealable | No |
Support Style | Insulation Support |
Insulated | Yes |
Barrel Type | Closed Barrel |
Operating Temperature Range | 221°F, 105°C |
Terminal,pidg R 24-20 0 |Amp Te Connectivity 2-328489-1 | Newark Electronics |
PIDG Ring Tongue Terminal 20-24AWG Tin Tape Mounted | Avnet America |
Terminal, PIDG, R 24-20 0 | TE Connectivity 2-328489-1 | RS Americas |
Special Order: TERMINAL,PIDG R 24-20 0 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 24 – 20 AWG Wire Size: .2 – .6 mm² Wire Size: 320 – 1290 CMA Stud Size: #0 Closed Ring Tongue Terminal 24 – 20 AWG .2 – .6 mm² 320 – 1290 CMA | Ring Terminal | Part Number: 2-328489-1 | Internal Number: 2-328489-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 2-328489-1?
Additional datasheets, footprints and schematics for 2-328489-1 are listed on our Part Details page. You can also find images and similar parts to 2-328489-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-328489-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-328489-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-328489-1 fall under?
The 2-328489-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 2-328489-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-328489-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-328489-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-328489-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, TE Store and Farnell have stock available or on a lead time for 2-328489-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-328489-1 often in real-time on the comparison pages.
What if I can't find stock of 2-328489-1?
You can fill out our help required form which you can use to request a quote for 2-328489-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.