Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.46
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.80
|
644
in stock
|
Buy Now | |
Electro Enterprises
from US$0.56
|
9,951
in stock
|
Buy Now | |
Heilind Electronics
from US$0.59
|
5,887
in stock
|
Buy Now | |
Powell Electronics
from US$0.74
|
4,291
in stock
|
Buy Now | |
TE Store
from US$0.91
|
1,869
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.59
|
1,766
in stock
|
Buy Now | |
Newark Electronics
from US$0.72
|
808
in stock
|
Buy Now | |
element14
from US$0.65
|
644
in stock
|
Buy Now | |
Rapid Electronics
from US$0.86
|
164
in stock
|
Buy Now | |
Chip One Stop
from US$0.75
|
164
in stock
|
Buy Now | |
Distrelec
from US$0.69
|
164
in stock
|
Buy Now | |
Avnet America
from US$0.50
|
-
|
Buy Now | |
Boersig
from US$0.60
|
-
|
Buy Now | |
TTI Europe
from US$0.46
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin, Copper |
---|---|
Inspection Slot | No |
Weight per Piece | .532g |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Wire Insulation Diameter (Max) | 2.54mm, .1in |
Tongue Thickness | .79mm, .031in |
Stud Diameter | 3.02mm, .119in |
Wire Insulation Diameter | .04 – .1in, 1.02 – 2.54mm |
Wire Size | .2 – .518mm², 320 – 1290CMA, 24 – 20AWG |
Overall Length | 18.9mm, .744in |
Voltage (Max) | 300V |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1 |
Packaging Method | Loose Piece |
Insulated | Yes |
Shape Description | RING-041 |
Wire/Cable Type | Regular Wire |
Stud Size | #4, M2.5 |
Barrel Type | Closed Barrel |
Support Style | Insulation Support |
Sealable | No |
Operating Temperature Range | 221°F, 105°C |
TERMINAL,PIDG R 24-20 4 | Heilind Electronics |
TERMINAL,PIDG R 24-20 4 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 24 – 20 AWG Wire Size: .2 – .518 mm² Wire Size: 320 – 1290 CMA Stud Size: M2.5 #4 Closed Ring Tongue Terminal 24 – 20 AWG .2 – .518 mm² 320 – 1290 CMA | Pidg Ring Tongue Terminal | Part Number: 323985 | Internal Number: 323985 | TE Connectivity | TE Store |
Terminal, Ring Tongue, 20Awg, Natural | Newark Electronics |
TERMINAL, RING TONGUE, 20AWG, NATURAL | element14 |
Terminals NYL-RING 24-20 NAT #4 | Rapid Electronics |
TE Connectivity - AMP PIDG Ring Terminal 0.518mm2 | Distrelec |
Ring Tongue Terminal 20-24AWG 19.66mm 7.14mm Tin Loose Piece | Avnet America |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Stud Size - Metric | M2.5 |
---|---|
Stud Size - Imperial | #4 |
Wire Size AWG Max | 20AWG |
Conductor Area CSA | 0.5mm² |
Product Range | PIDG Series |
Insulator Colour | Natural |
Insulator Material | Nylon (Polyamide) |
Where can I find additional details, specifications and documents for a 323985?
Additional datasheets, footprints and schematics for 323985 are listed on our Part Details page. You can also find images and similar parts to 323985 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 323985 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 323985 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 323985 fall under?
The 323985 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 323985 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 323985 you can contact the distributor directly for product support, shipping queries etc.
Is the 323985 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 323985 have stock available?
Authorised distributors including Electro Enterprises, Heilind Electronics, Powell Electronics, TE Store and Heilind Electronics Asia have stock available or on a lead time for 323985.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 323985 often in real-time on the comparison pages.
What if I can't find stock of 323985?
You can fill out our help required form which you can use to request a quote for 323985 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.