Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin, Copper |
---|---|
Inspection Slot | No |
Weight per Piece | .917g |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Wire Insulation Diameter (Max) | 2.54mm, .1in |
Tongue Thickness | .031in, .79mm |
Stud Diameter | 5mm, .197in |
Wire Size | 320 – 1290CMA, .205 – .518mm², 24 – 20AWG |
Overall Length | 20.85mm, .821in |
Wire Insulation Diameter | .04 – .1in, 1.02 – 2.54mm |
Current Rating | 1A |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 5000 |
Packaging Method | Tape Mounted |
Stud Size | #10 |
Shape Description | RING-041 |
Wire/Cable Type | Regular Wire |
Sealable | No |
Barrel Type | Closed Barrel |
Insulated | Yes |
Support Style | Insulation Support |
Operating Temperature Range | 221°F, 105°C |
Pidg 24-20 R 10 | Newark Electronics |
PIDG Ring Tongue Terminal 20-24AWG 20.85mm 7.92mm Tin Tape | Avnet America |
PIDG, 24-20 R 10 | RS Americas |
Special Order: PIDG 24-20 R 10 TAPE Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 24 – 20 AWG Wire Size: .205 – .518 mm² Wire Size: 320 – 1290 CMA Stud Size: #10 Closed Ring Tongue Terminal 24 – 20 AWG .205 – .518 mm² 320 – 1290 CMA | Pidg Ring Tongue Terminal | Part Number: 2-323990-1 | Internal Number: 2-323990-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 2-323990-1?
Additional datasheets, footprints and schematics for 2-323990-1 are listed on our Part Details page. You can also find images and similar parts to 2-323990-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-323990-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-323990-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-323990-1 fall under?
The 2-323990-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 2-323990-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-323990-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-323990-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-323990-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and TE Store have stock available or on a lead time for 2-323990-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-323990-1 often in real-time on the comparison pages.
What if I can't find stock of 2-323990-1?
You can fill out our help required form which you can use to request a quote for 2-323990-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.