Prices starting from US$0.43
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.58 |
1,515
|
Buy Now | |
RS Americas | US$0.62 |
15,403
|
Buy Now | |
Heilind Electronics | US$0.59 |
14,925
|
Buy Now | |
Powell Electronics | US$0.49 |
10,300
|
Buy Now | |
Newark Electronics | US$0.61 |
8,587
|
Buy Now | |
element14 | US$0.43 |
7,870
|
Buy Now | |
Farnell | US$0.61 |
7,870
|
Buy Now | |
WireMasters | US$0.55 |
3,000
|
Buy Now | |
Heilind Electronics Asia | US$0.59 |
2,910
|
Buy Now | |
TTI Europe | US$0.46 |
2,850
|
Buy Now | |
Rapid Electronics | US$0.85 |
2,550
|
Buy Now | |
Distrelec | US$0.48 |
2,250
|
Buy Now | |
Chip One Stop | US$0.77 |
300
|
Buy Now | |
Electro Enterprises | US$0.53 |
4
|
Buy Now | |
Future Electronics | US$0.44 |
-
|
Buy Now | |
Avnet America | US$0.47 |
-
|
Buy Now | |
Boersig | US$0.45 |
-
|
Buy Now | |
Power and Signal Group | - |
-
|
Buy Now |
Insulation Sleeve Material | Nylon |
---|---|
Plating Material | Tin |
Weight per Piece | .735g |
Color | Natural - Translucent |
Splice Material | Copper |
Class | 1 & 2 |
Contact Plating Material | Tin |
Terminal & Splice Type | Splice |
Wire Size | .2 – .6mm², 24 – 20AWG, 320 – 1290CMA |
Wire Insulation Diameter (Max) | 2.54mm, .1in |
Government Qualified | Yes |
Military Category | Yes |
Packaging Quantity | 50 |
Packaging Method | Loose Piece |
Serrated | Yes |
Splice Type | Butt Splice |
Product Type | Splice |
Sealable | No |
Support Style | Insulation Support |
Insulated | Yes |
Butt Splice Terminal, 20-24 AWG, Insulated, Clear, Tin Plating, PIDG Series | TE Connectivity 323975 | RS Americas |
SPLICE BUTT PIDG 24-20 | Heilind Electronics |
Terminal, Butt Splice, 24-20Awg, Natural | Newark Electronics |
TERMINAL, BUTT SPLICE, 24-20AWG, NATURAL | element14 |
Butt Splice | WireMasters |
SPLICE BUTT PIDG 24-20 | TTI Europe |
TE 323975 PIDG Butt Splice Tin 24-20AWG Natural | Rapid Electronics |
TE Connectivity - AMP SplicesSPLICE BUTT PIDG 24-20 | Distrelec |
Butt splice, PIDG, natural, 24-20 AWG | RS |
PIDG 24-20 AWG Natural Copper Unsealed Closed Barrel Butt Splice | Future Electronics |
Splice Terminal 20-24AWG 26.29mm Tin Loose Piece | Avnet America |
SPLICE BUTT PIDG24-20 | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Insulator Colour | Natural |
---|---|
Product Range | PIDG Series |
Wire Size AWG Min | 24AWG |
Wire Size AWG Max | 20AWG |
Conductor Area CSA | 0.65mm² |
Insulator Material | Nylon (Polyamide) |
Where can I find additional details, specifications and documents for a 323975?
Additional datasheets, footprints and schematics for 323975 are listed on our Part Details page. You can also find images and similar parts to 323975 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 323975 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 323975 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 323975 fall under?
The 323975 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 323975 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 323975 you can contact the distributor directly for product support, shipping queries etc.
Is the 323975 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 323975 have stock available?
Authorised distributors including RS Americas, Heilind Electronics, Powell Electronics, Newark Electronics and element14 have stock available or on a lead time for 323975.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 323975 often in real-time on the comparison pages.
What if I can't find stock of 323975?
You can fill out our help required form which you can use to request a quote for 323975 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.