Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Splice Material | Copper |
---|---|
Insulation Support Sleeve Material | Copper |
Plating Material | Tin-Lead |
Insulation Sleeve Material | PVF2 |
Terminal & Splice Type | Splice |
Class | 1 & 2 |
Contact Plating Material | Tin-Lead |
Wire Size | .2 – .6mm², 24 – 20AWG, 320 – 1290CMA |
Barrel Inside Diameter (Min) | .043in, 1.09mm |
Government Qualified | Yes |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Product Type | Splice |
Splice Type | Butt Splice |
Insulated | Yes |
Serrated | Yes |
Sealable | No |
Terminals Splice Butt Pvf2 Pidg 24-20 |Amp Te Connectivity 53547-1 | Newark Electronics |
TE Connectivity - AMP Splice BUTT PVF2 PIDG 24-20 | Distrelec |
Ring Tongue Terminal 20-24AWG Tin-Lead Loose Piece | Avnet America |
Splice Butt Pvf2 PIDG, 24-20 | TE Connectivity 53547-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 53547-1?
Additional datasheets, footprints and schematics for 53547-1 are listed on our Part Details page. You can also find images and similar parts to 53547-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 53547-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 53547-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 53547-1 fall under?
The 53547-1 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 53547-1 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 53547-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 53547-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 53547-1 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Distrelec, Avnet America and RS Americas have stock available or on a lead time for 53547-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 53547-1 often in real-time on the comparison pages.
What if I can't find stock of 53547-1?
You can fill out our help required form which you can use to request a quote for 53547-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.