Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$20.01
|
No stock
|
Buy Now | |
TE Store
from US$0.42
|
10,402
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
4,460
in stock
|
Buy Now | |
Chip One Stop
from US$0.14
|
885
in stock
|
Buy Now | |
Rapid Electronics
from US$0.35
|
25
in stock
|
Buy Now | |
Avnet America
from US$0.19
|
-
|
Buy Now | |
element14
from US$0.30
|
-
|
Buy Now | |
Boersig
from US$0.33
|
-
|
Buy Now | |
Distrelec
from US$0.28
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin, Copper |
---|---|
Weight per Piece | .232g |
Terminal Angle | Straight |
Number of Holes | 1 |
Military Part Class | Class II |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Stud Diameter | 3.02mm, .119in |
Wire Size | 202 – 810CMA, .12 – .4mm², 26 – 22AWG |
Wire Insulation Diameter (Max) | 2.032mm, .08in |
Overall Length | 16.41mm, .646in |
Wire Insulation Diameter | 1.27 – 2.032mm, .05 – .08in |
Tongue Thickness | .79mm, .031in |
Voltage (Max) | 300V |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Box |
Packaging Quantity | 1000 |
Stud Size | #4, M2.5 |
Sealable | No |
Insulated | Yes |
Wire/Cable Type | Regular Wire |
Support Style | Insulation Support |
Shape Description | RING-041 |
Barrel Type | Closed Barrel |
Operating Temperature Range | 221°F, 105°C |
TERMINAL,PIDG R 26-22 4 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 26 – 22 AWG Wire Size: .12 – .4 mm² Wire Size: 202 – 810 CMA Stud Size: #4 M2.5 Closed Ring Tongue Terminal 26 – 22 AWG .12 – .4 mm² 202 – 810 CMA | Ring Terminal | Part Number: 321017 | Internal Number: 321017 | TE Connectivity | TE Store |
Ring Terminal, Pin, 25-22Awg, Crimp | Newark Electronics |
Terminals TERM PIDG R 26-22 4 | Rapid Electronics |
Ring Tongue Terminal 22-26AWG 16.4mm 5.15mm Tin Loose Piece | Avnet America |
TERMINAL, RING TONGUE, #4, 22AWG, YELLOW | element14 |
TE Connectivity - AMP PIDG Ring Terminal 0.4mm2 | Distrelec |
Where can I find additional details, specifications and documents for a 321017?
Additional datasheets, footprints and schematics for 321017 are listed on our Part Details page. You can also find images and similar parts to 321017 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 321017 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 321017 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 321017 fall under?
The 321017 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 321017 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 321017 you can contact the distributor directly for product support, shipping queries etc.
Is the 321017 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 321017 have stock available?
Authorised distributors including TE Store, Newark Electronics, Chip One Stop, Rapid Electronics and Avnet America have stock available or on a lead time for 321017.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 321017 often in real-time on the comparison pages.
What if I can't find stock of 321017?
You can fill out our help required form which you can use to request a quote for 321017 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.