Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0052925-0,
E66977-000 |
Prices starting from US$0.93
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.38
|
7
in stock
|
Buy Now | |
TE Store
from US$1.43
|
1,736
in stock
|
Buy Now | |
Chip One Stop
from US$1.46
|
632
in stock
|
Buy Now | |
Distrelec
from US$1.42
|
632
in stock
|
Buy Now | |
Newark Electronics
from US$1.29
|
7
in stock
|
Buy Now | |
element14
from US$0.93
|
7
in stock
|
Buy Now | |
RS Americas
from US$1.15
|
-
|
Buy Now |
Inspection Slot | No |
---|---|
Stripe Color | Yellow |
Plating Material | Tin, Phosphor Bronze |
Insulation Sleeve Color | Yellow |
Terminal Angle | Straight |
Terminal & Splice Type | Spring Spade |
Terminal Orientation | Straight |
Tongue Thickness | .0197in, .5mm |
Wire Size | 202 – 810CMA, .12 – .4mm², 26 – 22AWG |
Wire Insulation Diameter | .05 – .082in, 1.27 – 2.083mm |
Wire Insulation Diameter (Max) | 2.083mm, .082in |
Stud Diameter | .164in, 4.17mm |
Overall Length | .651in, 16.5mm |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Support Style | Insulation Support |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Stud Size | M4, #8 |
Shape Description | SPADE-028 |
Sealable | No |
Insulated | Yes |
Operating Temperature Range | 105°C, 221°F |
TERMINAL,PIDG SPR SPD 26-22 8 Spade Terminal Type: Spring Spade Terminal Wire Size: 26 – 22 AWG Wire Size: .12 – .4 mm² Wire Size: 202 – 810 CMA Stud Size: #8 M4 Spring Spade Terminal 26 – 22 AWG .12 – .4 mm² 202 – 810 CMA | Pidg Long Spring Spade Tongue Terminal | Part Number: 52925 | Internal Number: 52925 | Alias Number: AMPS-0-0052925-0 | TE Connectivity | TE Store |
TE Connectivity - AMP TERMINAL,PIDG SPR SPD 26-22 8 | Distrelec |
Terminal, Spade Lug, M4, Yellow | Newark Electronics |
TERMINAL, SPADE LUG, M4, YELLOW | element14 |
Terminal, PIDG, Spr Spd 26-22 8 | TE Connectivity 52925 | RS Americas |
Where can I find additional details, specifications and documents for a 52925?
Additional datasheets, footprints and schematics for 52925 are listed on our Part Details page. You can also find images and similar parts to 52925 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 52925 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 52925 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 52925 fall under?
The 52925 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 52925 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 52925 you can contact the distributor directly for product support, shipping queries etc.
Is the 52925 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 52925 have stock available?
Authorised distributors including TE Store, Chip One Stop, Distrelec, Newark Electronics and element14 have stock available or on a lead time for 52925.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 52925 often in real-time on the comparison pages.
What if I can't find stock of 52925?
You can fill out our help required form which you can use to request a quote for 52925 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.