Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.87
Inspection Slot | Yes |
---|---|
Weight per Piece | .45g |
Stripe Color | Blue |
Plating Material | Tin, Copper |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Military Part Class | Class II |
Wire Size | 475CMA, 24AWG, .205 – .4mm² |
Wire Insulation Diameter (Max) | .055in, 1.397mm |
Tongue Thickness | .79mm, .031in |
Overall Length | .646in, 16.41mm |
Stud Diameter | .119in, 3.02mm |
Wire Insulation Diameter | .787 – 1.397mm, .031 – .055in |
Current Rating | 1A |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 1 |
Stud Size | M2.5, #4 |
Support Style | Insulation Restriction |
Sealable | No |
Barrel Type | Closed Barrel |
Shape Description | RING-041 |
Insulated | Yes |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 221°F, 105°C |
TERMINAL,PIDG R IR 24 4 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 24 AWG Wire Size: 475 CMA Stud Size: M2.5 Stud Diameter: 3.02 mm Closed Ring Tongue Terminal 24 AWG 475 CMA M2.5 | Pidg Ring Tongue Terminal | Part Number: 2-323914-2 | Internal Number: 2-323914-2 | 3.02 mm | TE Connectivity | TE Store |
Terminal,pidg R Ir 24 4 |Amp Te Connectivity 2-323914-2 | Newark Electronics |
Ring Tongue Terminal 24AWG 16.41mm 5.16mm Nickel Loose Piece | Avnet America |
Terminal, PIDG, R Ir 24 4 | TE Connectivity 2-323914-2 | RS Americas |
Terminal, Ring | Carlton-Bates |
Where can I find additional details, specifications and documents for a 2-323914-2?
Additional datasheets, footprints and schematics for 2-323914-2 are listed on our Part Details page. You can also find images and similar parts to 2-323914-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-323914-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-323914-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-323914-2 fall under?
The 2-323914-2 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 2-323914-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-323914-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-323914-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-323914-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Carlton-Bates have stock available or on a lead time for 2-323914-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-323914-2 often in real-time on the comparison pages.
What if I can't find stock of 2-323914-2?
You can fill out our help required form which you can use to request a quote for 2-323914-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.