Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.45
Inspection Slot | No |
---|---|
Plating Material | Tin, Copper |
Weight per Piece | .265g |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Tongue Thickness | .46mm, .018in |
Wire Insulation Diameter (Max) | .082in, 2.083mm |
Wire Size | 202 – 810CMA, .129 – .326mm², 26 – 22AWG |
Overall Length | .646in, 16.41mm |
Stud Diameter | 3.68mm, .145in |
Wire Insulation Diameter | .05 – .082in, 1.27 – 2.083mm |
Current Rating | 1A |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 100 |
Stud Size | #6, M3.5 |
Insulated | Yes |
Support Style | Insulation Support |
Shape Description | RING-041 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Sealable | No |
Operating Temperature Range | 105°C, 221°F |
TERMINAL,PIDG R 26-22 6 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 26 – 22 AWG Wire Size: .129 – .326 mm² Wire Size: 202 – 810 CMA Stud Size: #6 M3.5 Closed Ring Tongue Terminal 26 – 22 AWG .129 – .326 mm² 202 – 810 CMA | Pidg Ring Tongue Terminal | Part Number: 8-323915-1 | Internal Number: 8-323915-1 | TE Connectivity | TE Store |
Terminal, Ring Tongue, #6, Crimp, Yellow | Newark Electronics |
Ring Tongue Terminal 22-26AWG 16.41mm 5.16mm Tin Box | Avnet America |
TERMINAL, RING TONGUE, #6, CRIMP, YELLOW | element14 |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Stud Size - Metric | M3.5 |
---|---|
Stud Size - Imperial | #6 |
Wire Size AWG Max | 22AWG |
Conductor Area CSA | 0.4mm² |
Product Range | PIDG Series |
Insulator Colour | Yellow |
Insulator Material | Nylon (Polyamide) |
Where can I find additional details, specifications and documents for a 8-323915-1?
Additional datasheets, footprints and schematics for 8-323915-1 are listed on our Part Details page. You can also find images and similar parts to 8-323915-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-323915-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-323915-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-323915-1 fall under?
The 8-323915-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 8-323915-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-323915-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-323915-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-323915-1 have stock available?
Authorised distributors including TE Store, Powell Electronics, Newark Electronics, Avnet America and element14 have stock available or on a lead time for 8-323915-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-323915-1 often in real-time on the comparison pages.
What if I can't find stock of 8-323915-1?
You can fill out our help required form which you can use to request a quote for 8-323915-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.