Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1044642 |
Prices starting from US$0.63
Plating Material | Copper, Tin |
---|---|
Stripe Color | Yellow |
Insulation Sleeve Color | Yellow |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Flanged, Straight |
Terminal & Splice Type | Spade Flange Tongue |
Wire Size | 26 – 22AWG, 202 – 810CMA, .12 – .4mm² |
Wire Insulation Diameter (Max) | 2.083mm, .082in |
Stud Diameter | 3.51mm, .138in |
Wire Insulation Diameter | 1.27 – 2.083mm, .05 – .082in |
Overall Length | .649in, 16.48mm |
Tongue Thickness | .5mm, .0197in |
Voltage (Max) | 300V |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Sealable | No |
Insulated | Yes |
Shape Description | SPADE-024 |
Support Style | Insulation Support |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Stud Size | M3.5, #6 |
Operating Temperature Range | 221°F, 105°C |
Terminal, Spade/Fork, #6, Crimp, Yellow | Newark Electronics |
TERMINAL, SPADE/FORK, #6, CRIMP, YELLOW | element14 |
Flanged Spade Tongue Terminal 22-26AWG 16.48mm 6.35mm Tin Loose Piece | Avnet America |
PIDG TERMINAL NYLON, TERMINAL, PIDG SPD FLG 26-22 6 | TE Connectivity 51874 | RS Americas |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Product Range | PIDG Series |
---|---|
Wire Size AWG Min | 26AWG |
Wire Size AWG Max | 22AWG |
Conductor Area CSA | 0.4mm² |
Stud Size - Metric | M3.5 |
Stud Size - Imperial | #6 |
Insulator Material | Nylon (Polyamide) |
Where can I find additional details, specifications and documents for a 51874?
Additional datasheets, footprints and schematics for 51874 are listed on our Part Details page. You can also find images and similar parts to 51874 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 51874 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 51874 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 51874 fall under?
The 51874 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 51874 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 51874 you can contact the distributor directly for product support, shipping queries etc.
Is the 51874 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 51874 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for 51874.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 51874 often in real-time on the comparison pages.
What if I can't find stock of 51874?
You can fill out our help required form which you can use to request a quote for 51874 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.