Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.24
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.48
|
15,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.48
|
3,500
in stock
|
Buy Now | |
Future Electronics
from US$0.33
|
-
|
Buy Now | |
Avnet America
from US$0.57
|
-
|
Buy Now | |
Rapid Electronics
from US$0.54
|
-
|
Buy Now | |
RS Americas
from US$0.32
|
-
|
Buy Now | |
Avnet Asia
from US$0.41
|
-
|
Buy Now | |
Boersig
from US$0.37
|
-
|
Buy Now | |
TE Store
from US$0.64
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Inspection Slot | No |
---|---|
Plating Material | Copper, Tin |
Weight per Piece | .294g |
Terminal Angle | Straight |
Terminal & Splice Type | Slotted Ring Tongue |
Terminal Orientation | Straight |
Wire Size | .1 – .41mm², 26 – 22AWG, 202 – 810CMA |
Wire Insulation Diameter (Max) | 2.032mm, .08in |
Overall Length | 18.26mm, .7189in |
Wire Insulation Diameter | 1.27 – 2.032mm, .05 – .08in |
Stud Diameter | 3.68mm, .145in |
Tongue Thickness | .79mm, .031in |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Stud Size | #6, M3.5 |
Sealable | No |
Terminal Features | Slotted |
Insulated | Yes |
Support Style | Insulation Support |
Shape Description | Slotted Ring-001 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 221°F, 105°C |
TERMINAL,PIDG R SLTD 26-22 6 | Heilind Electronics |
Terminals Ring Slotted 26-22 6 |Amp Te Connectivity 323011 | Newark Electronics |
PIDG Series 26-22 AWG Yellow Straight Closed Barrel Slotted Ring Tongue Terminal | Future Electronics |
PIDG Ring Tongue Terminal 22-26AWG 18.26mm 6.35mm Tin Loose Piece | Avnet America |
TE 323011 PIDG Terminal Slotted Ring M3.5 Stud Tin 26-22AWG Yellow | Rapid Electronics |
Terminal, Ring Tongue, Copper, 26 to 22 AWG, Stud Sz. 6, Tin, Vinyl, Red | TE Connectivity 323011 | RS Americas |
TERMINAL,PIDG R SLTD 26-22 6 Ring Terminal Product Type: Slotted Ring Tongue Terminal Wire Size: 26 – 22 AWG Wire Size: .1 – .41 mm² Wire Size: 202 – 810 CMA Stud Size: M3.5 #6 Slotted Ring Tongue Terminal 26 – 22 AWG .1 – .41 mm² 202 – 810 CMA | Pidg Slotted Ring Tongue Terminal | Part Number: 323011 | Internal Number: 323011 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Product Range | PIDG Series |
---|---|
Stud Size - Imperial | 6 |
Stud Size - Metric | M3.5 |
Wire Size AWG Max | 22AWG |
Conductor Area CSA | 0.4mm |
Insulator Material | Nylon (Polyamide) |
Insulator Colour | Yellow |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 323011?
Additional datasheets, footprints and schematics for 323011 are listed on our Part Details page. You can also find images and similar parts to 323011 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 323011 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 323011 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 323011 fall under?
The 323011 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 323011 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 323011 you can contact the distributor directly for product support, shipping queries etc.
Is the 323011 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 323011 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 323011.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 323011 often in real-time on the comparison pages.
What if I can't find stock of 323011?
You can fill out our help required form which you can use to request a quote for 323011 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.