Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.17
|
5,750
in stock
|
Buy Now | |
Future Electronics
from US$0.13
|
324,000
in stock
|
Buy Now | |
TTI Europe
from US$0.08
|
244,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
20,000
in stock
|
Buy Now | |
Avnet America
from US$0.13
|
12,000
in stock
|
Buy Now | |
element14
from US$0.37
|
9,939
in stock
|
Buy Now | |
Farnell
from US$0.16
|
9,844
in stock
|
Buy Now | |
RS Americas
from US$0.18
|
5,660
in stock
|
Buy Now | |
Boersig
from US$0.14
|
4,000
in stock
|
Buy Now | |
Sager
from US$0.15
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Mating Tab Thickness | .031in, .8mm |
---|---|
Crimp Type | F-Crimp |
Mating Tab Width | 2.8mm, .11in |
Typical Current Rating | 15A |
Terminal & Splice Type | Receptacle |
Interface Plating | Silver (Ag) |
Contact Termination Area Plating Material | Silver (Ag) |
Wire Size Search | .6mm², .5mm², 19AWG, 20AWG, 1mm², 18AWG, .85mm², .75mm² |
Wire Insulation Diameter | .051 – .083in, 1.3 – 2.1mm |
Wire Size | .5 – 1mm², 20 – 18AWG |
Agency/Standard | LV214 |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Quantity | 4000 |
Packaging Method | Reel |
Wire Type | Copper |
Primary Locking Feature | Locking Lance |
Sealable | Yes |
Receptacle Style | 180° |
Termination Method | Crimp |
Operating Temperature Range | -40 – 140°C, -40 – 284°F |
Timer 20-17 AWG Silver Socket Contact | Future Electronics |
MCP2,8 BU-KONT EDS | TTI Europe |
Mcp2,8 Bu-Kont Eds Rohs Compliant: Yes |Amp Te Connectivity 1-968855-3 | Newark Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
MCP2,8 BU-KONT EDS 23AH0103 | element14 |
HEAVY DUTY CONTACT, SKT, 20-18AWG, CRIMP | Farnell |
MCP 2.8 SWS receptacle contact,AWG 20-17 | RS |
MCP 2.8 SWS receptacle contact AWG 20-17, MCP Series | TE Connectivity 1-968855-3 | RS Americas |
Automotive Connectors MCP2 8 BU-KONT EDS | Sager |
Status: | Unknown |
---|---|
Series: | MCP 2.8 Series |
RoHS: | Unknown |
Product Range | MCP 2.8 Series |
---|---|
Contact Gender | Socket |
Wire Size AWG Max | 18AWG |
Contact Termination Type | Crimp |
Current Rating | 15A |
Contact Material | Copper Nickel Silicon |
Contact Plating | Silver Plated Contacts |
SVHC | No SVHC (07-Jul-2017) |
Wire Size AWG Min | 20AWG |
Where can I find additional details, specifications and documents for a 1-968855-3?
Additional datasheets, footprints and schematics for 1-968855-3 are listed on our Part Details page. You can also find images and similar parts to 1-968855-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-968855-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-968855-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-968855-3 fall under?
The 1-968855-3 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1-968855-3 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-968855-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-968855-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-968855-3 have stock available?
Authorised distributors including Future Electronics, TTI Europe, Newark Electronics, Avnet America and element14 have stock available or on a lead time for 1-968855-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-968855-3 often in real-time on the comparison pages.
What if I can't find stock of 1-968855-3?
You can fill out our help required form which you can use to request a quote for 1-968855-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.