Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0300
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.07
|
5,710
in stock
|
Buy Now | |
TTI Europe
from US$0.0406
|
1,224,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.07
|
132,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.05
|
108,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0300
|
92,000
in stock
|
Buy Now | |
TE Store
from US$0.10
|
77,314
in stock
|
Buy Now | |
Distrelec
from US$0.10
|
24,000
in stock
|
Buy Now | |
RS Americas
from US$0.10
|
23,617
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
9,635
in stock
|
Buy Now | |
Avnet America
from US$0.06
|
8,000
in stock
|
Buy Now | |
element14
from US$0.10
|
5,710
in stock
|
Buy Now | |
Heilind Electronics
from US$0.09
|
2,812
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.09
|
656
in stock
|
Buy Now | |
Avnet Asia
from US$0.06
|
-
|
Buy Now | |
Boersig
from US$0.07
|
-
|
Buy Now | |
Sager
from US$0.06
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Orientation | Straight |
---|---|
Contact Type | Socket |
Contact Design | Single Beam in Box |
Contact Mating Area Plating Thickness | .8 – 1.4µm, 31.49 – 55.12µin |
Contact Base Material | Brass |
Contact Termination Area Plating Thickness | .8 – 1.4µm, 31.49 – 55.12µin |
Crimp Area Plating Thickness | .8 – 1.4µm |
Contact Termination Area Plating Material | Pre-Tin |
Contact Retention Within Housing | With |
Contact Mating Area Plating Material | Pre-Tin |
Contact Current Rating (Max) | 8A |
Wire Contact Termination Area Plating Material | Pre-Tin |
Length | 3mm, .1181in |
Accepts Wire Insulation Diameter Range | 1.7 – 3mm, .067 – .118in |
Wire Size | 22 – 18AWG, .33 – .82mm² |
Height | 3.8mm, .149in |
Width | 10.59mm, .417in |
Operating Voltage | 250VAC, 250VDC |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Wire Insulation Support | Without |
Circuit Application | Power |
For Multiple Crimp | No |
Wire/Cable Type | Discrete Wire |
Packaging Method | Package |
Packaging Quantity | 4000 |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Connector System | Wire-to-Board |
Termination Type | Crimp |
Operating Temperature Range | -13 – 221°F, -25 – 105°C |
ECONOMY POWER CONN REC CONT. | TTI Europe |
EP CONN REC CONTACT 18-22 AWG | Rapid Electronics |
18-22 AWG Tin Finish Crimp Contact | Future Electronics |
ECONOMY POWER CONN REC CONT Contact Type: Receptacle Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Tin Operating Voltage: 250 VAC Operating Voltage: 250 VDC Receptacle Tin 250 VAC | Connector Contact | Part Number: 1123721-2 | Internal Number: 1123721-2 | TE Connectivity | TE Store |
TE Connectivity - AMP Contacts ECONOMY CONN REC CONT | Distrelec |
Economy Power Conn Rec Cont | TE Connectivity 1123721-2 | RS Americas |
Contact, Socket, 22-18Awg, Crimp | Newark Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
CONTACT, CRIMP, RECEPTACLE, 22-18AWG | element14 |
Headers & Wire Housings EP CONN REC CONTACT 18-22 AWG | Sager |
Status: | Unknown |
---|---|
Series: | EP Series |
RoHS: | Unknown |
Product Range | EP Series |
---|---|
Contact Plating | Tin Plated Contacts |
Contact Material | Brass |
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 18AWG |
SVHC | No SVHC (15-Jan-2018) |
Contact Termination | Crimp |
Where can I find additional details, specifications and documents for a 1123721-2?
Additional datasheets, footprints and schematics for 1123721-2 are listed on our Part Details page. You can also find images and similar parts to 1123721-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1123721-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1123721-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1123721-2 fall under?
The 1123721-2 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1123721-2 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1123721-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1123721-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1123721-2 have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, Chip One Stop, Future Electronics and TE Store have stock available or on a lead time for 1123721-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1123721-2 often in real-time on the comparison pages.
What if I can't find stock of 1123721-2?
You can fill out our help required form which you can use to request a quote for 1123721-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.