Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.20
|
No stock
|
Buy Now | |
TE Store
from US$0.23
|
4,978
in stock
|
Buy Now | |
Newark Electronics
from US$0.34
|
2,986
in stock
|
Buy Now | |
Rapid Electronics
from US$0.40
|
2,986
in stock
|
Buy Now | |
Chip One Stop
from US$0.33
|
2,986
in stock
|
Buy Now | |
Distrelec
from US$0.36
|
2,986
in stock
|
Buy Now | |
Avnet America
from US$0.20
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Connector Profile | Low |
---|---|
Number of Positions | 7 |
Number of Rows | 1 |
PCB Mount Orientation | Vertical |
Number of Power Positions | 7 |
Stacking Configuration | End to End |
Contact Layout | Inline |
Contact Base Material | Brass |
Contact Termination Area Plating Thickness | 3.8 – 8.8µm, 150 – 350µin |
Contact Retention | Without |
Contact Mating Area Plating Material | Tin |
Contact Current Rating (Max) | 8A |
Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Thickness | 1µm, 39.37µin |
PCB Thickness (Recommended) | .063in, 1.6mm |
Length | 1.0889in, 27.66mm |
Width | .421in, 10.7mm |
Height | 8.2mm, .32in |
Mating Post Length | 7.7mm, .3in |
Operating Voltage | 250VAC, 250VDC |
Centerline (Pitch) | .156in, 3.96mm |
UL Flammability Rating | UL 94V-0 |
Housing Color | Black |
Housing Material | PBT GF |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
Mating Retention Type | Latch |
Mating Retention | With |
PCB Mount Retention | Without |
Mating Alignment | With |
Circuit Application | Power |
For Use With | Plug Housing |
Packaging Quantity | 1300 |
Packaging Method | Bag |
Connector System | Wire-to-Board |
Sealable | No |
Header Type | Unshrouded |
Contact Type | Tab, Pin |
Housing Type | Plug |
Product Type | Header |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | .135in, 3.43mm |
Operating Temperature Range | -13 – 221°F, -25 – 105°C |
3.96 EP HDR ASSY 7P(BLACK) Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 7 Centerline (Pitch): 3.96 mm Header Plug Wire-to-Board 7 | Rectangular Power Connector | Part Number: 5-1123723-7 | Internal Number: 5-1123723-7 | 3.96 mm | TE Connectivity | TE Store |
Headers&wire Housings 3.96 Ep Hdr Assy 7P(Black) |Amp Te Connectivity 5-1123723-7 | Newark Electronics |
Headers&Wire Housings 3.96 EP HDR ASSY 7P(BLACK) | Rapid Electronics |
TE Connectivity 3.96 EP HDR ASSY 7P(BLACK) Board Connect | Distrelec |
PIN HEADERS | Farnell |
Conn Power HDR 7 POS 3.96mm Solder ST Thru-Hole | Avnet America |
Where can I find additional details, specifications and documents for a 5-1123723-7?
Additional datasheets, footprints and schematics for 5-1123723-7 are listed on our Part Details page. You can also find images and similar parts to 5-1123723-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1123723-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1123723-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1123723-7 fall under?
The 5-1123723-7 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5-1123723-7 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1123723-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1123723-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1123723-7 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 5-1123723-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1123723-7 often in real-time on the comparison pages.
What if I can't find stock of 5-1123723-7?
You can fill out our help required form which you can use to request a quote for 5-1123723-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.