1-1123723-3 Power Connectors by TE Connectivity

3.96 EP HDR ASSY 3P(NATURAL)

Status: Active
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Exclusive Discount Available | Get off orders of when using code at the Farnell checkout.
Distributor Stock
Logo for TE Store TE Store
119,961 units
Buy Now
Logo for Chip One Stop Chip One Stop
31,820 units
Buy Now
Logo for Avnet America Avnet America
17,413 units
Buy Now
Logo for TTI Europe TTI Europe
12,000 units
Buy Now
Logo for Newark Electronics Newark Electronics
10,320 units
Buy Now
Logo for element14 element14
6,058 units
Buy Now
Logo for Onlinecomponents.com Onlinecomponents.com
3,076 units
Buy Now
Logo for Heilind Electronics Heilind Electronics
1,096 units
Buy Now
Logo for Electro Sonic Electro Sonic
416 units
Buy Now
Logo for Master Electronics Master Electronics
416 units
Buy Now
Logo for Interstate Connecting Components Interstate Connecting Components
256 units
Buy Now
Logo for Avnet Europe Avnet Europe
No stock
Buy Now
Logo for Distrelec Distrelec
No stock
Buy Now
Logo for Allied Electronics Allied Electronics
No stock
Buy Now
Logo for Arrow Electronics Arrow Electronics
No stock
Buy Now
View Full Pricing & Stock Comparison

Specifications

Connector Profile Low
Number of Power Positions 3
Number of Rows 1
PCB Mount Orientation Vertical
Stacking Configuration End to End
Number of Positions 3
Contact Termination Area Plating Thickness .8µm, 31.49 – 70.86µin
Contact Layout Inline
Contact Base Material Brass
Contact Mating Area Plating Material Tin
Contact Mating Area Plating Thickness 1µm, 39.37µin
Contact Current Rating (Max) 8A
Contact Termination Area Plating Material Tin
Contact Retention Without
Length 11.82mm, .465in
Height 8.2mm, .32in
Mating Post Length .3in, 7.7mm
PCB Thickness (Recommended) .063mm, 1.6in
Width .421in, 10.7mm
Operating Voltage 250VDC, 250VAC
UL Flammability Rating UL 94V-0
Housing Material PBT GF
Housing Color Natural
Centerline (Pitch) 3.96mm, .156in
Glow Wire Rating Standard Part - Not Glow Wire
Connector Mounting Type Board Mount
PCB Mount Alignment Without
Mating Retention Type Latch
Mating Retention With
PCB Mount Retention Without
Mating Alignment With
Circuit Application Power
For Use With Plug Housing
Packaging Method Bag
Packaging Quantity 1000
Connector System Wire-to-Board
Contact Type Tab, Pin
Connector & Contact Terminates To Printed Circuit Board
Housing Type Plug
Header Type Unshrouded
Product Type Header
Sealable No
Termination Method to Printed Circuit Board Through Hole - Solder
Termination Post & Tail Length .146in, 3.7mm
Operating Temperature Range -13 – 221°F, -25 – 105°C


Alternative Descriptions

1-1123723-3 | Elfaro
3.96 EP HDR ASSY 3P(NATURAL) Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 3 Centerline (Pitch): 3.96 mm Header Plug Wire-to-Board 3 | Rectangular Power Connector | Part Number: 1-1123723-3 | Internal Number: 1-1123723-3 | 3.96 mm | TE Connectivity | TE Store
Conn Wire to Board HDR 3 POS 3.96mm Solder ST Thru-Hole Bulk | Avnet America
WIRE-BOARD CONNECTOR HEADER 3 POSITION, 3.96MM | Newark Electronics
CONNECTOR, HEADER, 3POS, 1ROW, 3.96MM | Farnell
Wire-To-Board Connector - 3.96 mm - 3 Contacts - Header - Economy Power Series - Through Hole - 1 Rows. | Onlinecomponents.com
TE Connectivity - AMP PWR CONN 3.96 EP HDR ASSY 3P(NATURAL) | Distrelec
Header, Conn,High Current,PCB Plug,3 Cont,Solder,Breakaway,0.156" Pin-Spng,7.5A | Allied Electronics

More Parts in Rectangular Power Connectors


Featured content from Farnell

1-1123723-3 . Unknown Parts by Unknown

3.96 EP HDR ASSY 3P(NATURAL)
Status: Unknown
Series: Economy Power Series
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Specifications

Pitch Spacing 3.96mm
No. of Contacts 3Contacts
Gender Header
Product Range Economy Power Series
Contact Termination Type Through Hole
No. of Rows 1Rows
Contact Plating Tin Plated Contacts
Contact Material Brass
SVHC No SVHC (27-Jun-2018)

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-1123723-3?

Additional datasheets, footprints and schematics for 1-1123723-3 are listed on our Part Details page. You can also find images and similar parts to 1-1123723-3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-1123723-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1123723-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-1123723-3 fall under?

The 1-1123723-3 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.

Can I view similar or alternative parts?

You can view similar parts to 1-1123723-3 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1123723-3 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-1123723-3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1-1123723-3 have stock available?

Authorised distributors including TE Store, Chip One Stop, Avnet America, TTI Europe and Newark Electronics have stock available or on a lead time for 1-1123723-3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-1123723-3 often in real-time on the comparison pages.

What if I can't find stock of 1-1123723-3?

You can fill out our help required form which you can use to request a quote for 1-1123723-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay