Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.07
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.07
|
16,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.07
|
16,000
in stock
|
Buy Now | |
Farnell
from US$0.09
|
13,000
in stock
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
Boersig
from US$0.08
|
-
|
Buy Now | |
TE Store
from US$0.08
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Positions | 2 |
Contact Layout | Inline |
Contact Retention | Without |
Contact Current Rating (Max) | 8A |
Accepts Wire Insulation Diameter Range | .067 – .118in, 1.7 – 3mm |
Width | 13.3mm, .524in |
Length | 7.86mm, .3094in |
Height | 10.5mm, .413in |
Operating Voltage | 250VAC, 250VDC |
Dielectric Withstanding Voltage (Max) | 1500VAC |
Insulation Resistance | 1000MΩ |
Centerline (Pitch) | 3.96mm, .156in |
Housing Material | Nylon 66 |
Housing Color | Blue |
UL Flammability Rating | UL 94V-0 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Mating Retention Type | Latch, Locking Latch |
Mating Retention | With |
Mating Alignment | Without |
Connector Mounting Type | Board Mount |
Strain Relief | Without |
Circuit Application | Power & Signal |
Packaging Method | Bag |
Packaging Quantity | 4000 |
Connector System | Wire-to-Board |
Product Type | Housing |
Sealable | No |
Housing Type | Plug |
Contact Type | Socket |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -25 – 105°C, -13 – 221°F |
Headers&Wire Housings 3.96 EP PLUG HSG 2P(BLUE) | Rapid Electronics |
RECTANGULAR POWER HOUSINGS | Farnell |
3.96 Ep Plug Hsg 2P(Blue) |Amp Te Connectivity 3-1123722-2 | Newark Electronics |
SL-156 CST-100 AND EP CONNECTORS | Avnet America |
Special Order: 3.96 EP PLUG HSG 2P(BLUE) Connector Product Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 2 Centerline (Pitch): .156 in Housing Plug Wire-to-Board 2 | Wire-To-Board Connector Assembly & Housing | Part Number: 3-1123722-2 | Internal Number: 3-1123722-2 | .156" | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 3-1123722-2?
Additional datasheets, footprints and schematics for 3-1123722-2 are listed on our Part Details page. You can also find images and similar parts to 3-1123722-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1123722-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1123722-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1123722-2 fall under?
The 3-1123722-2 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 3-1123722-2 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1123722-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1123722-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1123722-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for 3-1123722-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1123722-2 often in real-time on the comparison pages.
What if I can't find stock of 3-1123722-2?
You can fill out our help required form which you can use to request a quote for 3-1123722-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.