Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.11
|
300
in stock
|
Buy Now | |
Rapid Electronics
from US$0.11
|
157,887
in stock
|
Buy Now | |
Chip One Stop
from US$0.06
|
157,887
in stock
|
Buy Now | |
Distrelec
from US$0.12
|
157,887
in stock
|
Buy Now | |
Farnell
from US$0.13
|
126,500
in stock
|
Buy Now | |
TE Store
from US$0.14
|
34,117
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
4,753
in stock
|
Buy Now | |
element14
from US$0.12
|
4,753
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
-
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
RS Americas
from US$0.10
|
-
|
Buy Now | |
Avnet Asia
from US$0.10
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Profile | Low |
---|---|
Number of Power Positions | 5 |
PCB Mount Orientation | Vertical |
Number of Positions | 5 |
Number of Rows | 1 |
Contact Mating Area Plating Material | Tin |
Contact Termination Area Plating Thickness | .8µm, 31.49 – 70.86µin |
Contact Mating Area Plating Thickness | 1µm, 39.37µin |
Contact Current Rating (Max) | 8A |
Contact Layout | Inline |
Contact Retention | Without |
Contact Termination Area Plating Material | Tin |
Contact Base Material | Brass |
Height | .32in, 8.2mm |
Width | .421in, 10.7mm |
Length | .7772in, 19.74mm |
Mating Post Length | 7.7mm, .303in |
PCB Thickness (Recommended) | .063mm, 1.6in |
Operating Voltage | 250VAC, 250VDC |
UL Flammability Rating | UL 94V-0 |
Centerline (Pitch) | .156in, 3.96mm |
Housing Material | PBT GF |
Housing Color | Natural |
Glow Wire Rating | Standard Part - Not Glow Wire |
Mating Retention Type | Latch |
Connector Mounting Type | Board Mount |
Mating Alignment | With |
PCB Mount Retention | Without |
Mating Retention | With |
PCB Mount Alignment | Without |
Circuit Application | Power |
For Use With | Plug Housing |
Packaging Method | Bag |
Packaging Quantity | 1000 |
Product Type | Header |
Contact Type | Pin, Tab |
Header Type | Unshrouded |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Connector System | Wire-to-Board |
Housing Type | Plug |
Termination Post & Tail Length | .146in, 3.7mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -25 – 105°C, -13 – 221°F |
TE Connectivity - AMP PWR CONN 3.96EP HDR ASSY 3(5)P NATURAL | Distrelec |
CONN, HEADER, 5POS, 1ROW, 3.96MM, TH | Farnell |
3.96EP HDR ASSY 3(5)P NATURAL Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 5 Centerline (Pitch): 3.96 mm Header Plug Wire-to-Board 5 | Rectangular Power Connector | Part Number: 1-1123724-3 | Internal Number: 1-1123724-3 | 3.96 mm | TE Connectivity | TE Store |
Wtb Conn, Header, 5Pos, 1Row, 3.96Mm Rohs Compliant: Yes |Amp Te Connectivity 1-1123724-3 | Newark Electronics |
WTB CONN, HEADER, 5POS, 1ROW, 3.96MM | element14 |
Header, Plug, EP, 5 way, 7.92mm, pin | RS |
Wire-to-Board 5 Positions 3.96 mm Header Plug Rectangular Power Connector | Future Electronics |
Conn Wire to Board HDR 5 POS 7.92mm Solder ST Thru-Hole | Avnet America |
Econ Power Series,7.92mm Pitch 5Way 1 Row Straight PCB Header, Solder Term,7.5A | TE Connectivity 1-1123724-3 | RS Americas |
Where can I find additional details, specifications and documents for a 1-1123724-3?
Additional datasheets, footprints and schematics for 1-1123724-3 are listed on our Part Details page. You can also find images and similar parts to 1-1123724-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1123724-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1123724-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1123724-3 fall under?
The 1-1123724-3 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1123724-3 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1123724-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1123724-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1123724-3 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and TE Store have stock available or on a lead time for 1-1123724-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1123724-3 often in real-time on the comparison pages.
What if I can't find stock of 1-1123724-3?
You can fill out our help required form which you can use to request a quote for 1-1123724-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.