Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 4 |
---|---|
Number of Power Positions | 4 |
PCB Mount Orientation | Vertical |
Number of Rows | 1 |
Contact Termination Area Plating Thickness | 31.49µin, .8µm, 1µm, 39.37µin |
Contact Mating Area Plating Material | Tin |
Contact Retention | Without |
Contact Mating Area Plating Thickness | .8µin, 31.49µm |
Contact Base Material | Brass |
Contact Layout | Inline |
Contact Current Rating (Max) | 8A |
Contact Termination Area Plating Material | Tin |
Length | .621in, 15.78mm |
Height | 8.5mm, .3346in |
Width | .421in, 10.7mm |
PCB Thickness (Recommended) | .063mm, 1.6in |
Operating Voltage | 250VDC, 250VAC |
Housing Material | PBT GF |
Centerline (Pitch) | .156in, 3.96mm |
UL Flammability Rating | UL 94V-0 |
Housing Color | Natural |
Glow Wire Rating | Standard Part - Not Glow Wire |
Mating Alignment Type | Polarizing Tab |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
Mating Retention Type | Latch |
Mating Retention | With |
PCB Mount Retention | Without |
Strain Relief | Without |
Mating Alignment | With |
Panel Mount Feature | Without |
Circuit Application | Power |
For Use With | Receptacle Assembly |
Packaging Quantity | 500 |
Packaging Method | Bag |
Connector System | Wire-to-Board |
Header Type | Unshrouded |
Product Type | Header |
Housing Type | Plug |
Connector & Contact Terminates To | Printed Circuit Board |
Contact Type | Tab |
Sealable | No |
Wire Type | Stranded |
Termination Post & Tail Length | 3.7mm, .146in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -13 – 221°F, -25 – 105°C |
Ep Conn Hdr Assy 2/4P Special |Amp Te Connectivity 1-1565033-2 | Newark Electronics |
EP CONN HDR ASSY 2/4P | Avnet America |
Where can I find additional details, specifications and documents for a 1-1565033-2?
Additional datasheets, footprints and schematics for 1-1565033-2 are listed on our Part Details page. You can also find images and similar parts to 1-1565033-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1565033-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1565033-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1565033-2 fall under?
The 1-1565033-2 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1565033-2 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1565033-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1565033-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1565033-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 1-1565033-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1565033-2 often in real-time on the comparison pages.
What if I can't find stock of 1-1565033-2?
You can fill out our help required form which you can use to request a quote for 1-1565033-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.