Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0334
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.08
|
318,050
in stock
|
Buy Now | |
Future Electronics
from US$0.0431
|
184,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.06
|
90,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0334
|
87,444
in stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
84,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.07
|
84,000
in stock
|
Buy Now | |
Distrelec
from US$0.07
|
84,000
in stock
|
Buy Now | |
Farnell
from US$0.09
|
68,000
in stock
|
Buy Now | |
TTI Europe
from US$0.06
|
48,000
in stock
|
Buy Now | |
RS Americas
from US$0.09
|
40,314
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.06
|
15,000
in stock
|
Buy Now | |
TE Store
from US$0.11
|
5,644
in stock
|
Buy Now | |
element14
from US$0.15
|
3,000
in stock
|
Buy Now | |
Avnet America
from US$0.06
|
548
in stock
|
Buy Now | |
Avnet Abacus
-
|
80,000
in stock
|
Buy Now | |
Boersig
from US$0.07
|
-
|
Buy Now | |
Sager
from US$0.0490
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Carlton-Bates
-
|
-
|
Buy Now |
Crimp Area Plating Thickness | .8 – 1.4µm |
---|---|
Contact Termination Area Plating Material | Pre-Tin |
Contact Type | Socket |
Wire Contact Termination Area Plating Material | Pre-Tin |
Contact Mating Area Plating Thickness | 31.49 – 55.12µin, .8 – 1.4µm |
Contact Base Material | Phosphor Bronze |
Contact Orientation | Straight |
Contact Termination Area Plating Thickness | 31.49 – 55.12µin, .8 – 1.4µm |
Contact Retention Within Housing | With |
Barrel Type | Open Barrel |
Contact Current Rating (Max) | 8A |
Contact Mating Area Plating Material | Pre-Tin |
Wire Size | 22 – 18AWG, .33 – .82mm² |
Accepts Wire Insulation Diameter Range | .066 – .118in, 1.7 – 3mm |
Overall Length | 10.6mm, .417in |
Operating Voltage | 250VDC, 250VAC |
Glow Wire Rating | Standard Part - Not Glow Wire |
Wire Insulation Support | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Contact Retention Type Within Housing | Locking Lance |
For Multiple Crimp | No |
Circuit Application | Power |
Wire/Cable Type | Discrete Wire |
For Use With | Plug Housing |
Packaging Quantity | 4000 |
Packaging Method | Reel |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Termination Type | Crimp |
Operating Temperature Range | -13 – 221°F, -25 – 105°C |
Contact,crimp,receptacle,EP,22-18 awg | RS |
22 - 18 AWG Economy Power Receptacle Contact | Future Electronics |
Hd Power Conn Ep Con Rec Con 18-22 Awg Reel Of |Amp Te Connectivity 1123721-1 | Newark Electronics |
HD Power Conn EP CON REC CON 18-22 AWG Reel of | Rapid Electronics |
TE Connectivity - AMP Power ContactsEP CONN. REC CONTACT | Distrelec |
PWR CONTACT, SOCKET, CRIMP, 18AWG | Farnell |
EP REC CONTACT AWG18-22 | TTI Europe |
Economy Power Contact, Receptacle, 22-18 AWG, Tin, Wire to Board, Crimp | TE Connectivity 1123721-1 | RS Americas |
EP CONN. REC CONTACT Contact Type: Receptacle Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Tin Operating Voltage: 250 VAC Operating Voltage: 250 VDC Receptacle Tin 250 VAC | Connector Contact | Part Number: 1123721-1 | Internal Number: 1123721-1 | TE Connectivity | TE Store |
CONTACT, 22-18AWG | element14 |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
Heavy Duty Power Connectors EP CON REC CON 18-22 AWG Reel of 4000 | Sager |
Socket Contact, Crimp Contact, 22 AWG Min, 18 AWG Max, 2.13 mm, 7.5A | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | EP Series |
RoHS: | Unknown |
Product Range | EP Series |
---|---|
Contact Plating | Tin Plated Contacts |
Contact Material | Phosphor Bronze |
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 18AWG |
SVHC | No SVHC (27-Jun-2018) |
Contact Termination | Crimp |
Current Rating | 7.5A |
For Use With | Economy Power Connectors |
Gender | Receptacle |
Material | Phosphor Bronze |
Where can I find additional details, specifications and documents for a 1123721-1?
Additional datasheets, footprints and schematics for 1123721-1 are listed on our Part Details page. You can also find images and similar parts to 1123721-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1123721-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1123721-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1123721-1 fall under?
The 1123721-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1123721-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1123721-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1123721-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1123721-1 have stock available?
Authorised distributors including RS, Future Electronics, Heilind Electronics, Chip One Stop and Newark Electronics have stock available or on a lead time for 1123721-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1123721-1 often in real-time on the comparison pages.
What if I can't find stock of 1123721-1?
You can fill out our help required form which you can use to request a quote for 1123721-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.