3-1123724-5 PCB Connectors by TE Connectivity

3.96EP HDR ASSY 5(9)P BLUE

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Connector Profile Low
Number of Rows 1
Number of Positions 9
Connector Contact Load Condition Fully Loaded
PCB Mount Orientation Vertical
Mating Post Length 7.7mm, .303in
Contact Layout Inline
PCB Contact Termination Area Plating Material Thickness .8µm, 31.49 – 70.86µin
Contact Current Rating (Max) 7.5A
Contact Mating Area Plating Material Thickness 31.49 – 70.86µin, .8µm
Contact Shape & Form Square
Contact Base Material Brass
Contact Type Pin
Contact Design Square
PCB Contact Termination Area Plating Material Tin
Contact Mating Area Plating Material Tin
PCB Thickness (Recommended) .063in, 1.6mm
Connector Length 1.4007in, 35.58mm
Connector Width 10.7mm, .421in
コネクタの高さ 8.2mm
Connector Height 8.2mm, .32in
Operating Voltage 250VAC
Centerline (Pitch) 7.92mm, .312in
Housing Color Blue
Housing Material PBT GF
PCB Mount Alignment Without
PCB Mount Retention Without
Mating Retention With
Circuit Application Power
Packaging Method Bag
実装方法 Bag
Packaging Quantity 700
PCB Connector Assembly Type PCB Mount Header
Header Type Unshrouded
Connector System Wire-to-Board
Glow Wire Rating Standard Part - Not Glow Wire
Connector & Contact Terminates To Printed Circuit Board
Sealable No
Termination Method to Printed Circuit Board Through Hole - Solder
Termination Post & Tail Length .146in, 3.7mm
Operating Temperature Range -13 – 221°F, -25 – 105°C



Frequently Asked Questions

Where can I find additional details, specifications and documents for a 3-1123724-5?

Additional datasheets, footprints and schematics for 3-1123724-5 are listed on our Part Details page. You can also find images and similar parts to 3-1123724-5 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 3-1123724-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1123724-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 3-1123724-5 fall under?

The 3-1123724-5 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 3-1123724-5 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1123724-5 you can contact the distributor directly for product support, shipping queries etc.

Is the 3-1123724-5 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 3-1123724-5 have stock available?

There is no stock from authorised distributors for 3-1123724-5.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 3-1123724-5 often in real-time on the comparison pages.

What if I can't find stock of 3-1123724-5?

You can fill out our help required form which you can use to request a quote for 3-1123724-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay