4-1123723-6 PCB Connectors by TE Connectivity

3.96 EP HDR ASSY 6P(RED)

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.19

Distributor Stock
Logo for Distrelec
Distrelec
from US$0.31
3,916
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.24
3,916
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$0.22
3,916
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.22
3,916
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.19
-
Buy Now

Specifications

Connector Profile Low
Number of Positions 6
Number of Rows 1
Connector Contact Load Condition Fully Loaded
PCB Mount Orientation Vertical
PCB Contact Termination Area Plating Material Tin
Mating Post Length 7.7mm, .3in
Contact Layout Inline
Contact Shape & Form Square
PCB Contact Termination Area Plating Material Thickness .8µm, 31.49 – 70.86µin
Contact Design Square
Contact Mating Area Plating Material Thickness 31.49 – 70.86µin, .8µm
Contact Mating Area Plating Material Tin
Contact Type Pin
Contact Base Material Brass
Contact Current Rating (Max) 7.5A
Connector Length 23.7mm, .9331in
Connector Width 10.7mm, .421in
コネクタの高さ 8.2mm
PCB Thickness (Recommended) 1.6mm, .063in
Connector Height 8.2mm, .32in
Operating Voltage 250VAC
Centerline (Pitch) 3.96mm, .156in
Housing Color Red
Housing Material PBT GF
PCB Mount Retention Without
Mating Retention With
PCB Mount Alignment Without
Circuit Application Power
Packaging Method Bag
実装方法 Bag
Packaging Quantity 1500
Connector System Wire-to-Board
PCB Connector Assembly Type PCB Mount Header
Connector & Contact Terminates To Printed Circuit Board
Glow Wire Rating Standard Part - Not Glow Wire
Sealable No
Header Type Unshrouded
Termination Method to Printed Circuit Board Through Hole - Solder
Termination Post & Tail Length .146in, 3.7mm
Operating Temperature Range -25 – 105°C, -13 – 221°F


Alternative Descriptions

Headers & Wire Housings 3.96 Ep Hdr Assy 6P(Red) |Amp Te Connectivity 4-1123723-6 | Newark Electronics
Headers&Wire Housings 3.96 EP HDR ASSY 6P(RED) | Rapid Electronics
TE Connectivity 3.96 EP HDR ASSY 6P(RED) Board Connector | Distrelec
Conn Power HDR 6 POS 3.96mm Solder ST Thru-Hole | Avnet America


4-1123723-6 . Unknown Parts by Unknown

CONNECTOR HEADER 6POS 1ROW 3.96MM

Status: Unknown
Series: Economy Power Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Pitch Spacing 3.96mm
No. of Contacts 6Contacts
Gender Header
Product Range Economy Power Series
Contact Termination Type Through Hole
No. of Rows 1Rows
Contact Plating Tin Plated Contacts
Contact Material Brass
SVHC No SVHC (27-Jun-2018)

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 4-1123723-6?

Additional datasheets, footprints and schematics for 4-1123723-6 are listed on our Part Details page. You can also find images and similar parts to 4-1123723-6 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 4-1123723-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1123723-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 4-1123723-6 fall under?

The 4-1123723-6 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 4-1123723-6 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1123723-6 you can contact the distributor directly for product support, shipping queries etc.

Is the 4-1123723-6 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 4-1123723-6 have stock available?

Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 4-1123723-6.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 4-1123723-6 often in real-time on the comparison pages.

What if I can't find stock of 4-1123723-6?

You can fill out our help required form which you can use to request a quote for 4-1123723-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay