Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Profile | Low |
---|---|
PCB Mount Orientation | Vertical |
Number of Positions | 2 |
Number of Power Positions | 2 |
Number of Rows | 1 |
Stacking Configuration | End to End |
Contact Layout | Inline |
Contact Mating Area Plating Material | Tin |
Contact Mating Area Plating Thickness | 1µm, 39.37µin |
Contact Current Rating (Max) | 8A |
Contact Termination Area Plating Thickness | 150 – 350µin, 3.81 – 8.89µm |
Contact Termination Area Plating Material | Tin |
Contact Base Material | Brass |
Contact Retention | Without |
Length | .3094in, 7.86mm |
PCB Thickness (Recommended) | 1.6mm, .063in |
Height | .32in, 8.2mm |
Width | .421in, 10.7mm |
Mating Post Length | 7.7mm, .3in |
Operating Voltage | 250VAC, 250VDC |
Centerline (Pitch) | 3.96mm, .156in |
UL Flammability Rating | UL 94V-0 |
Housing Material | PBT GF |
Housing Color | Green |
Glow Wire Rating | Standard Part - Not Glow Wire |
Mating Retention Type | Latch |
PCB Mount Retention | Without |
Mating Alignment | With |
PCB Mount Alignment | Without |
Connector Mounting Type | Board Mount |
Mating Retention | With |
Circuit Application | Power |
For Use With | Plug Housing |
Packaging Method | Bag |
Packaging Quantity | 6000 |
Connector System | Wire-to-Board |
Contact Type | Tab, Pin |
Housing Type | Plug |
Sealable | No |
Product Type | Header |
Header Type | Unshrouded |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | 3.56mm, .14in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -25 – 105°C, -13 – 221°F |
3.96 Ep Hdr Assy 2P(Green) |Amp Te Connectivity 6-1123723-2 | Newark Electronics |
Conn Unshrouded Header HDR 2 POS 3.96mm Solder ST Thru-Hole | Future Electronics |
Special Order: 3.96 EP HDR ASSY 2P(GREEN) Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 2 Centerline (Pitch): 3.96 mm Header Plug Wire-to-Board 2 | Rectangular Power Connector | Part Number: 6-1123723-2 | Internal Number: 6-1123723-2 | 3.96 mm | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 6-1123723-2?
Additional datasheets, footprints and schematics for 6-1123723-2 are listed on our Part Details page. You can also find images and similar parts to 6-1123723-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-1123723-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-1123723-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-1123723-2 fall under?
The 6-1123723-2 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 6-1123723-2 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-1123723-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-1123723-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-1123723-2 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, TE Store and Farnell have stock available or on a lead time for 6-1123723-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-1123723-2 often in real-time on the comparison pages.
What if I can't find stock of 6-1123723-2?
You can fill out our help required form which you can use to request a quote for 6-1123723-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.