1-1123723-1 Power Connectors by TE Connectivity

3.96 EP HDR ASSY 11P(NATURAL)

Status: Active
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Avnet America Avnet America
No stock
Buy Now
Logo for TE Store TE Store
No stock
Buy Now
Logo for Avnet Europe Avnet Europe
No stock
Buy Now
Logo for Arrow Electronics Arrow Electronics
No stock
Buy Now
Logo for Distrelec Distrelec
No stock
Buy Now
View Full Pricing & Stock Comparison

Specifications

Connector Profile Low
Number of Rows 1
PCB Mount Orientation Vertical
Number of Power Positions 11
Stacking Configuration End to End
Number of Positions 11
Contact Retention Without
Contact Mating Area Plating Thickness 39.37µin, 1µm
Contact Current Rating (Max) 8A
Contact Termination Area Plating Thickness 31.49 – 70.86µin, .8µm
Contact Termination Area Plating Material Tin
Contact Layout Inline
Contact Base Material Brass
Contact Mating Area Plating Material Tin
Mating Post Length 7.7mm, .3in
Width .421in, 10.7mm
Length 1.7125in, 43.5mm
Height .32in, 8.2mm
PCB Thickness (Recommended) .063mm, 1.6in
Operating Voltage 250VDC, 250VAC
UL Flammability Rating UL 94V-0
Centerline (Pitch) .156in, 3.96mm
Housing Color Natural
Housing Material PBT GF
Glow Wire Rating Standard Part - Not Glow Wire
Connector Mounting Type Board Mount
PCB Mount Alignment Without
Mating Retention Type Latch
Mating Retention With
PCB Mount Retention Without
Mating Alignment With
Circuit Application Power
For Use With Plug Housing
Packaging Method Bag
Packaging Quantity 300
Header Type Unshrouded
Connector & Contact Terminates To Printed Circuit Board
Sealable No
Product Type Header
Housing Type Plug
Connector System Wire-to-Board
Contact Type Pin, Tab
Termination Post & Tail Length .146in, 3.7mm
Termination Method to Printed Circuit Board Through Hole - Solder
Operating Temperature Range -13 – 221°F, -25 – 105°C


Alternative Descriptions

Conn Wire to Board HDR 11 POS 3.96mm Solder ST Thru-Hole Bulk | Avnet America
Special Order: 3.96 EP HDR ASSY 11P(NATURAL) Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 11 Centerline (Pitch): 3.96 mm Header Plug Wire-to-Board 11 | Rectangular Power Connector | Part Number: 1-1123723-1 | Internal Number: 1-1123723-1 | 3.96 mm | TE Connectivity | TE Store
3.96 EP HDR ASSY 11P(NATURAL) ROHS COMPLIANT: YES | Newark Electronics
TE Connectivity - AMP PWR CONN 3.96 EP HDR ASSY 11P(NATURAL) | Distrelec

More Parts in Rectangular Power Connectors


Featured content from Farnell

1-1123723-1 . Unknown Parts by Unknown

CONNECTOR HEADER 11POS 1ROW 3.96MM
Status: Unknown
Series: Economy Power Series
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Specifications

Pitch Spacing 3.96mm
No. of Contacts 11Contacts
Gender Header
Product Range Economy Power Series
Contact Termination Type Through Hole
No. of Rows 1Rows
Contact Plating Tin Plated Contacts
Contact Material Brass
SVHC No SVHC (27-Jun-2018)

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-1123723-1?

Additional datasheets, footprints and schematics for 1-1123723-1 are listed on our Part Details page. You can also find images and similar parts to 1-1123723-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-1123723-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1123723-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-1123723-1 fall under?

The 1-1123723-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.

Can I view similar or alternative parts?

You can view similar parts to 1-1123723-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1123723-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-1123723-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1-1123723-1 have stock available?

Authorised distributors including Avnet America, TE Store, Avnet Europe, Newark Electronics and Arrow Electronics have stock available or on a lead time for 1-1123723-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-1123723-1 often in real-time on the comparison pages.

What if I can't find stock of 1-1123723-1?

You can fill out our help required form which you can use to request a quote for 1-1123723-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay