Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
PCB Mount Orientation | Vertical |
---|---|
Number of Rows | 1 |
Number of Power Positions | 5 |
Number of Positions | 5 |
Contact Mating Area Plating Material | Tin |
Contact Termination Area Plating Thickness | .8µm, 1µm, 31.49µin, 39.37µin |
Contact Layout | Inline |
Contact Mating Area Plating Thickness | 1µm, 39.37µin |
Contact Base Material | Brass |
Contact Current Rating (Max) | 8A |
Contact Retention | Without |
Contact Termination Area Plating Material | Tin |
Length | .7772in, 19.74mm |
Height | 8.5mm, .3346in |
PCB Thickness (Recommended) | .063mm, 1.6in |
Width | .421in, 10.7mm |
Operating Voltage | 250VDC, 250VAC |
Centerline (Pitch) | .156in, 3.96mm |
Housing Color | Natural |
UL Flammability Rating | UL 94V-0 |
Housing Material | PBT GF |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
Mating Retention Type | Latch |
Mating Retention | With |
PCB Mount Retention | Without |
Strain Relief | Without |
Mating Alignment | With |
Panel Mount Feature | Without |
Circuit Application | Power |
For Use With | Receptacle Assembly |
Packaging Method | Bag |
Sealable | No |
Contact Type | Pin, Tab |
Connector & Contact Terminates To | Printed Circuit Board |
Housing Type | Plug |
Connector System | Wire-to-Board |
Header Type | Unshrouded |
Product Type | Header |
Termination Post & Tail Length | .146in, 3.7mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -25 – 105°C, -13 – 221°F |
Ep Conn.hdr Assy 4/5P Natural (No.3 Post |Amp Te Connectivity 2-1717011-4 | Newark Electronics |
5 Position Single Row 3.96mm 250V Vertical Mount CST Header | Future Electronics |
Conn Power HDR 5 POS 3.96mm Solder ST Thru-Hole | Avnet America |
Where can I find additional details, specifications and documents for a 2-1717011-4?
Additional datasheets, footprints and schematics for 2-1717011-4 are listed on our Part Details page. You can also find images and similar parts to 2-1717011-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1717011-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1717011-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1717011-4 fall under?
The 2-1717011-4 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-1717011-4 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1717011-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1717011-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1717011-4 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America and Farnell have stock available or on a lead time for 2-1717011-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1717011-4 often in real-time on the comparison pages.
What if I can't find stock of 2-1717011-4?
You can fill out our help required form which you can use to request a quote for 2-1717011-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.