Number of Rows | 1 |
---|---|
Number of Positions | 6 |
Connector Contact Load Condition | Selectively Loaded |
PCB Mount Orientation | Vertical |
Contact Type | Pin |
PCB Contact Termination Area Plating Material | Tin |
Contact Base Material | Brass |
Mating Post Length | 7.7mm, .3in |
Contact Layout | Inline |
PCB Contact Termination Area Plating Material Thickness | .8µm, 31.49 – 70.86µin |
Contact Mating Area Plating Material | Tin |
Contact Mating Area Plating Material Thickness | 31.49 – 70.86µin, .8µm |
Contact Current Rating (Max) | 7.5A |
Contact Design | Square |
Contact Shape & Form | Square |
Connector Length | 23.7mm, .9331in |
Connector Width | 10.7mm, .421in |
コネクタの高さ | 8.2mm |
PCB Thickness (Recommended) | 1.6mm, .063in |
Connector Height | 8.2mm, .32in |
Operating Voltage | 250VAC |
Housing Color | Natural |
Centerline (Pitch) | 3.96mm, .156in |
Housing Material | PBT GF |
UL Flammability Rating | UL 94V-0 |
PCB Mount Alignment | Without |
Mating Retention | With |
PCB Mount Retention | Without |
Circuit Application | Power |
Packaging Quantity | 1500 |
実装方法 | Bag |
Packaging Method | Bag |
Connector & Contact Terminates To | Printed Circuit Board |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector System | Wire-to-Board |
Header Type | Unshrouded |
Sealable | No |
PCB Connector Assembly Type | PCB Mount Header |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | 3.7mm, .146in |
Operating Temperature Range | -25 – 105°C, -13 – 221°F |
AMP1-1473058-3 | Avnet America |
Where can I find additional details, specifications and documents for a 1-1473058-3?
Additional datasheets, footprints and schematics for 1-1473058-3 are listed on our Part Details page. You can also find images and similar parts to 1-1473058-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1473058-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1473058-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1473058-3 fall under?
The 1-1473058-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-1473058-3 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1473058-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1473058-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1473058-3 have stock available?
Authorised distributors including TTI Europe and Avnet America have stock available or on a lead time for 1-1473058-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1473058-3 often in real-time on the comparison pages.
What if I can't find stock of 1-1473058-3?
You can fill out our help required form which you can use to request a quote for 1-1473058-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.