No distributors results available
View Full Pricing & Stock ComparisonConnector Profile | Low |
---|---|
Number of Rows | 1 |
Number of Positions | 7 |
Number of Power Positions | 7 |
PCB Mount Orientation | Vertical |
Contact Mating Area Plating Material | Tin |
Contact Retention | Without |
Contact Termination Area Plating Thickness | .8µm, 31.49 – 70.86µin |
Contact Mating Area Plating Thickness | 1µm, 39.37µin |
Contact Base Material | Brass |
Contact Current Rating (Max) | 8A |
Contact Termination Area Plating Material | Tin |
Contact Layout | Inline |
Width | 10.7mm, .421in |
Length | 27.66mm, 1.0889in |
Mating Post Length | .303in, 7.7mm |
Height | 8.2mm, .32in |
PCB Thickness (Recommended) | 1.6in, .063mm |
Operating Voltage | 250VDC, 250VAC |
Centerline (Pitch) | .156in, 3.96mm |
UL Flammability Rating | UL 94V-0 |
Housing Color | Yellow |
Housing Material | PBT GF |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
Mating Retention Type | Latch |
Mating Retention | With |
PCB Mount Retention | Without |
Mating Alignment | With |
Circuit Application | Power |
For Use With | Plug Housing |
Packaging Method | Bag |
Packaging Quantity | 1300 |
Connector System | Wire-to-Board |
Header Type | Unshrouded |
Contact Type | Tab |
Connector & Contact Terminates To | Printed Circuit Board |
Housing Type | Plug |
Product Type | Header |
Sealable | No |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | .146in, 3.7mm |
Operating Temperature Range | -13 – 221°F, -25 – 105°C |
Where can I find additional details, specifications and documents for a 2-1123724-4?
Additional datasheets, footprints and schematics for 2-1123724-4 are listed on our Part Details page. You can also find images and similar parts to 2-1123724-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1123724-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1123724-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1123724-4 fall under?
The 2-1123724-4 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-1123724-4 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1123724-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1123724-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1123724-4 have stock available?
There is no stock from authorised distributors for 2-1123724-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1123724-4 often in real-time on the comparison pages.
What if I can't find stock of 2-1123724-4?
You can fill out our help required form which you can use to request a quote for 2-1123724-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.