Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.11
|
59,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
59,500
in stock
|
Buy Now | |
Rapid Electronics
from US$0.09
|
59,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.08
|
59,500
in stock
|
Buy Now | |
Farnell
from US$0.16
|
48,000
in stock
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
TE Store
from US$0.11
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Number of Positions | 4 |
---|---|
Number of Rows | 1 |
PCB Mount Orientation | Vertical |
Number of Power Positions | 4 |
Contact Termination Area Plating Thickness | .8µm, 31.49 – 70.86µin |
Contact Layout | Inline |
Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | 8A |
Contact Mating Area Plating Thickness | 31.49µm, .8µin |
Contact Mating Area Plating Material | Tin |
Contact Retention | Without |
Contact Base Material | Brass |
Width | .421in, 10.7mm |
Height | .32in, 8.2mm |
Length | 15.78mm, .621in |
PCB Thickness (Recommended) | .063mm, 1.6in |
Mating Post Length | .3in, 7.7mm |
Operating Voltage | 250VDC, 250VAC |
Centerline (Pitch) | 3.96mm, .156in |
Housing Material | PBT GF |
UL Flammability Rating | UL 94V-0 |
Housing Color | Natural |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
Mating Retention Type | Latch |
Mating Retention | With |
PCB Mount Retention | Without |
Mating Alignment | With |
Circuit Application | Power |
For Use With | Plug Housing |
Packaging Quantity | 500 |
Packaging Method | Bag |
Connector System | Wire-to-Board |
Header Type | Unshrouded |
Contact Type | Tab |
Connector & Contact Terminates To | Printed Circuit Board |
Housing Type | Plug |
Product Type | Header |
Sealable | No |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | 3.7mm, .146in |
Operating Temperature Range | -13 – 221°F, -25 – 105°C |
Headers&wire Housings Ep Con Hdr Assy 3/4P |Amp Te Connectivity 2-1473059-3 | Newark Electronics |
Headers&Wire Housings EP CON HDR ASSY 3/4P | Rapid Electronics |
TE Connectivity EP CONN.HDR ASSY 3/4P NATURAL (NO.3 POST | Distrelec |
CONNECTOR, HEADER, 4POS, 1ROW, 3.96MM | Farnell |
Conn Wire to Board HDR 4 POS 3.96mm Solder ST Thru-Hole | Avnet America |
Special Order: EP CONN.HDR ASSY 3/4P NATURAL (NO.3 POST Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 4 Centerline (Pitch): 3.96 mm Header Plug Wire-to-Board 4 | Rectangular Power Connector | Part Number: 2-1473059-3 | Internal Number: 2-1473059-3 | 3.96 mm | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | Economy Power Series |
RoHS: | Unknown |
Pitch Spacing | 3.96mm |
---|---|
No. of Contacts | 4Contacts |
Gender | Header |
Product Range | Economy Power Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 2-1473059-3?
Additional datasheets, footprints and schematics for 2-1473059-3 are listed on our Part Details page. You can also find images and similar parts to 2-1473059-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1473059-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1473059-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1473059-3 fall under?
The 2-1473059-3 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-1473059-3 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1473059-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1473059-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1473059-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2-1473059-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1473059-3 often in real-time on the comparison pages.
What if I can't find stock of 2-1473059-3?
You can fill out our help required form which you can use to request a quote for 2-1473059-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.