5-1123722-3 Power Connectors by TE Connectivity

3.96 EP PLUG HSG 3P(BLACK)

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.06

Distributor Stock
Logo for TE Store
TE Store
from US$0.09
8,153
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.06
-
Buy Now

Specifications

Number of Rows 1
Number of Positions 3
Contact Retention Without
Contact Current Rating (Max) 8A
Contact Layout Inline
Accepts Wire Insulation Diameter Range 1.7 – 3mm, .067 – .118in
Length .465in, 11.82mm
Width .524in, 13.3mm
Height 10.5mm, .413in
Dielectric Withstanding Voltage (Max) 1500VAC
Operating Voltage 250VAC, 250VDC
Insulation Resistance 1000MΩ
Centerline (Pitch) .156in, 3.96mm
Housing Color Black
Housing Material Nylon 66
UL Flammability Rating UL 94V-0
Glow Wire Rating Standard Part - Not Glow Wire
Connector Mounting Type Board Mount
Mating Retention Type Locking Latch, Latch
Mating Retention With
Mating Alignment Without
Strain Relief Without
Circuit Application Power & Signal
Packaging Method Bag
Packaging Quantity 2500
Connector System Wire-to-Board
Product Type Housing
Sealable No
Housing Type Plug
Contact Type Socket
Connector & Contact Terminates To Wire & Cable
Termination Method to Wire & Cable Crimp
Operating Temperature Range -25 – 105°C, -13 – 221°F


Alternative Descriptions

3.96 EP PLUG HSG 3P(BLACK) Connector Product Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 3 Centerline (Pitch): .155 in Housing Plug Wire-to-Board 3 | Wire-To-Board Connector Assembly & Housing | Part Number: 5-1123722-3 | Internal Number: 5-1123722-3 | .155" | TE Connectivity | TE Store
Connector Housing Plug 3 Position 3.96mm Pitch Cable Mount Black | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 5-1123722-3?

Additional datasheets, footprints and schematics for 5-1123722-3 are listed on our Part Details page. You can also find images and similar parts to 5-1123722-3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 5-1123722-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1123722-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 5-1123722-3 fall under?

The 5-1123722-3 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.

Can I view similar or alternative parts?

You can view similar parts to 5-1123722-3 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1123722-3 you can contact the distributor directly for product support, shipping queries etc.

Is the 5-1123722-3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 5-1123722-3 have stock available?

Authorised distributors including TE Store and Avnet America have stock available or on a lead time for 5-1123722-3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 5-1123722-3 often in real-time on the comparison pages.

What if I can't find stock of 5-1123722-3?

You can fill out our help required form which you can use to request a quote for 5-1123722-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay