Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.07
|
12,000
in stock
|
Buy Now | |
TE Store
from US$0.12
|
107,863
in stock
|
Buy Now | |
Avnet America
from US$0.08
|
15,980
in stock
|
Buy Now | |
Chip One Stop
from US$0.09
|
15,800
in stock
|
Buy Now | |
element14
from US$0.09
|
11,900
in stock
|
Buy Now | |
Newark Electronics
from US$0.05
|
4,066
in stock
|
Buy Now | |
Rapid Electronics
from US$0.16
|
412
in stock
|
Buy Now | |
Future Electronics
from US$0.07
|
-
|
Buy Now | |
RS Americas
from US$0.10
|
-
|
Buy Now | |
Avnet Asia
from US$0.08
|
-
|
Buy Now | |
Boersig
from US$0.10
|
-
|
Buy Now | |
Distrelec
from US$0.11
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Profile | Low |
---|---|
Number of Rows | 1 |
PCB Mount Orientation | Vertical |
Number of Positions | 3 |
Number of Power Positions | 3 |
Contact Retention | Without |
Contact Current Rating (Max) | 8A |
Contact Base Material | Brass |
Contact Termination Area Plating Thickness | 31.49 – 70.86µin, .8µm |
Contact Mating Area Plating Thickness | 39.37µin, 1µm |
Contact Termination Area Plating Material | Tin |
Contact Layout | Inline |
Contact Mating Area Plating Material | Tin |
Width | 10.7mm, .421in |
Mating Post Length | .303in, 7.7mm |
PCB Thickness (Recommended) | .063mm, 1.6in |
Length | .465in, 11.82mm |
Height | 8.2mm, .32in |
Operating Voltage | 250VDC, 250VAC |
Centerline (Pitch) | 3.96mm, .156in |
UL Flammability Rating | UL 94V-0 |
Housing Color | Natural |
Housing Material | PBT GF |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
Mating Retention Type | Latch |
Mating Retention | With |
PCB Mount Retention | Without |
Mating Alignment | With |
Circuit Application | Power |
For Use With | Plug Housing |
Packaging Quantity | 1000 |
Packaging Method | Bag |
Connector System | Wire-to-Board |
Contact Type | Tab, Pin |
Connector & Contact Terminates To | Printed Circuit Board |
Housing Type | Plug |
Product Type | Header |
Sealable | No |
Header Type | Unshrouded |
Termination Post & Tail Length | .146in, 3.7mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -13 – 221°F, -25 – 105°C |
3.96EP HDR ASSY 2(3)P NATURAL Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 3 Centerline (Pitch): 3.96 mm Header Plug Wire-to-Board 3 | Rectangular Power Connector | Part Number: 1-1123724-2 | Internal Number: 1-1123724-2 | 3.96 mm | TE Connectivity | TE Store |
Conn Wire to Board HDR 3 POS 7.92mm Solder ST Thru-Hole Bulk | Avnet America |
CONNECTOR, HEADER, 3POS, 1ROWS, 3.96MM | Farnell |
Wtb Conn, Header, 3Pos, 1Row, 3.96Mm | Newark Electronics |
HEADER 312 VERT 2P HDR .312 VERT 2P TIN | Rapid Electronics |
Economy Power Series 3 Position 7.92 mm Pitch Single Row Wire to Board Plug | Future Electronics |
Header Assembly 3.96EP 2(3)P NATURAL Economy Power Series | TE Connectivity 1-1123724-2 | RS Americas |
TE Connectivity - AMP PWR CONN 3.96EP HDR ASSY 2(3)P NATURAL | Distrelec |
Where can I find additional details, specifications and documents for a 1-1123724-2?
Additional datasheets, footprints and schematics for 1-1123724-2 are listed on our Part Details page. You can also find images and similar parts to 1-1123724-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1123724-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1123724-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1123724-2 fall under?
The 1-1123724-2 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1123724-2 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1123724-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1123724-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1123724-2 have stock available?
Authorised distributors including TE Store, Avnet America, Chip One Stop, Farnell and element14 have stock available or on a lead time for 1-1123724-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1123724-2 often in real-time on the comparison pages.
What if I can't find stock of 1-1123724-2?
You can fill out our help required form which you can use to request a quote for 1-1123724-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.