Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0416
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.06
|
3,070
in stock
|
Buy Now | |
TE Store
from US$0.11
|
41,256
in stock
|
Buy Now | |
Future Electronics
from US$0.05
|
24,286
in stock
|
Buy Now | |
RS Americas
from US$0.09
|
20,106
in stock
|
Buy Now | |
Heilind Electronics
from US$0.09
|
17,486
in stock
|
Buy Now | |
TTI Europe
from US$0.05
|
16,000
in stock
|
Buy Now | |
element14
from US$0.06
|
14,590
in stock
|
Buy Now | |
Farnell
from US$0.06
|
14,590
in stock
|
Buy Now | |
Chip One Stop
from US$0.0453
|
14,417
in stock
|
Buy Now | |
Avnet America
from US$0.06
|
12,990
in stock
|
Buy Now | |
Rapid Electronics
from US$0.10
|
4,606
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.09
|
2,914
in stock
|
Buy Now | |
Distrelec
from US$0.08
|
2,866
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
1,806
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.10
|
747
in stock
|
Buy Now | |
Power and Signal Group
-
|
16,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.06
|
-
|
Buy Now | |
Boersig
from US$0.07
|
-
|
Buy Now | |
Sager
from US$0.0416
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Positions | 2 |
Contact Layout | Inline |
Contact Retention | Without |
Contact Current Rating (Max) | 8A |
Accepts Wire Insulation Diameter Range | .067 – .118in, 1.7 – 3mm |
Width | 13.3mm, .524in |
Length | 7.86mm, .3094in |
Height | 10.5mm, .413in |
Operating Voltage | 250VDC, 250VAC |
Insulation Resistance | 1000MΩ |
Dielectric Withstanding Voltage (Max) | 1500VAC |
UL Flammability Rating | UL 94V-0 |
Centerline (Pitch) | 3.96mm, .156in |
Housing Material | Nylon 66 |
Housing Color | Natural |
Glow Wire Rating | Standard Part - Not Glow Wire |
Mating Retention Type | Latch, Locking Latch |
Mating Retention | With |
Strain Relief | Without |
Connector Mounting Type | Board Mount |
Mating Alignment | Without |
Circuit Application | Power & Signal |
Packaging Method | Bag |
Packaging Quantity | 4000 |
Connector System | Wire-to-Board |
Product Type | Housing |
Sealable | No |
Housing Type | Plug |
Contact Type | Socket |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -25 – 105°C, -13 – 221°F |
3.96 EP PLUG HSG 2P(NATURAL) Connector Product Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 2 Centerline (Pitch): .155 in Housing Plug Wire-to-Board 2 | Wire-To-Board Connector Assembly & Housing | Part Number: 1-1123722-2 | Internal Number: 1-1123722-2 | .155" | TE Connectivity | TE Store |
Economy Power Series 3.96 mm 2 Position Straight Plug Housing | Future Electronics |
Economy Power Series 3.96mm Pitch 2 Way1 Row Male Straight PCB Housing | TE Connectivity 1-1123722-2 | RS Americas |
3.96 EP PLUG HSG 2P(NATURAL) | Heilind Electronics |
CONN, HOUSING, PLUG, 2POS, 1ROW, 3.96MM | element14 |
Conn Housing PL 2 POS 3.96mm Crimp ST | Avnet America |
Power to the Board PLUG HOUSING 2P | Rapid Electronics |
EP Housing,plug,2 socket contacts | RS |
TE Connectivity - AMP 3.96 EP PLUG HSG 2P(NATURAL) | Distrelec |
Wire-Board Connector Receptacle, 2 Position, 3.96Mm | Newark Electronics |
Plug | Transfer Multisort Elektronik |
Status: | Unknown |
---|---|
Series: | Economy Power Series |
RoHS: | Unknown |
Pitch Spacing | 3.96mm |
---|---|
No. of Contacts | 2Contacts |
Gender | Plug |
Product Range | Economy Power Series |
Contact Termination Type | - |
No. of Rows | 1Rows |
Contact Plating | - |
Contact Material | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-1123722-2?
Additional datasheets, footprints and schematics for 1-1123722-2 are listed on our Part Details page. You can also find images and similar parts to 1-1123722-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1123722-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1123722-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1123722-2 fall under?
The 1-1123722-2 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1123722-2 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1123722-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1123722-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1123722-2 have stock available?
Authorised distributors including TE Store, Future Electronics, RS Americas, Heilind Electronics and TTI Europe have stock available or on a lead time for 1-1123722-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1123722-2 often in real-time on the comparison pages.
What if I can't find stock of 1-1123722-2?
You can fill out our help required form which you can use to request a quote for 1-1123722-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.