Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.21
|
7
in stock
|
Buy Now | |
Rapid Electronics
from US$0.25
|
3,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.24
|
3,000
in stock
|
Buy Now | |
Distrelec
from US$0.26
|
3,000
in stock
|
Buy Now | |
TE Store
from US$0.17
|
2,080
in stock
|
Buy Now | |
Powell Electronics
from US$0.16
|
175
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
22
in stock
|
Buy Now | |
Avnet America
from US$0.11
|
22
in stock
|
Buy Now | |
element14
from US$0.13
|
7
in stock
|
Buy Now | |
Future Electronics
from US$0.12
|
-
|
Buy Now | |
RS Americas
from US$0.18
|
-
|
Buy Now | |
Boersig
from US$0.15
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Profile | Low |
---|---|
Number of Power Positions | 3 |
Number of Rows | 1 |
PCB Mount Orientation | Vertical |
Number of Positions | 3 |
Contact Termination Area Plating Thickness | 31.49 – 70.86µin, .8µm |
Contact Retention | Without |
Contact Mating Area Plating Thickness | 1µm, 39.37µin |
Contact Mating Area Plating Material | Tin |
Contact Layout | Inline |
Contact Termination Area Plating Material | Tin |
Contact Base Material | Brass |
Contact Current Rating (Max) | 8A |
Length | .465in, 11.82mm |
Width | .421in, 10.7mm |
Height | 8.2mm, .32in |
Mating Post Length | .3in, 7.7mm |
PCB Thickness (Recommended) | .063mm, 1.6in |
Operating Voltage | 250VDC, 250VAC |
Centerline (Pitch) | .156in, 3.96mm |
Housing Color | Natural |
Housing Material | PBT GF |
UL Flammability Rating | UL 94V-0 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
Mating Retention Type | Latch |
Mating Retention | With |
PCB Mount Retention | Without |
Mating Alignment | With |
Circuit Application | Power |
For Use With | Plug Housing |
Packaging Method | Tube |
Packaging Quantity | 40 |
Connector System | Wire-to-Board |
Header Type | Unshrouded |
Contact Type | Tab, Pin |
Connector & Contact Terminates To | Printed Circuit Board |
Housing Type | Plug |
Product Type | Header |
Sealable | No |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | .146in, 3.7mm |
Operating Temperature Range | -25 – 105°C, -13 – 221°F |
Headers&Wire Housings EP HDR ASSY 3P NAT | Rapid Electronics |
TE Connectivity 3.96EP HDR ASSY 2(3)P NAT/TUBE | Distrelec |
3.96EP HDR ASSY 2(3)P NAT/TUBE Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 3 Centerline (Pitch): 3.96 mm Header Plug Wire-to-Board 3 | Rectangular Power Connector | Part Number: 1-1318301-2 | Internal Number: 1-1318301-2 | 3.96 mm | TE Connectivity | TE Store |
Wire-Board Connector Header 2 Position, 7.92Mm | Newark Electronics |
Conn Wire to Board HDR 2 POS 7.92mm Solder ST Thru-Hole Tube | Avnet America |
WIRE-BOARD CONNECTOR HEADER 2 POSITION, 7.92MM | element14 |
Economy Power 3 Position 0.312 inch Straight Wire to Board Connector | Future Electronics |
Econ Power Series,7.92mm Pitch 3Way 1 Row Straight PCB Header, Solder Term,7.5A | TE Connectivity 1-1318301-2 | RS Americas |
Status: | Unknown |
---|---|
Series: | Economy Power Series |
RoHS: | Unknown |
Pitch Spacing | 7.92mm |
---|---|
No. of Contacts | 2Contacts |
Gender | Header |
Product Range | Economy Power Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Material | Brass |
Where can I find additional details, specifications and documents for a 1-1318301-2?
Additional datasheets, footprints and schematics for 1-1318301-2 are listed on our Part Details page. You can also find images and similar parts to 1-1318301-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1318301-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1318301-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1318301-2 fall under?
The 1-1318301-2 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1318301-2 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1318301-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1318301-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1318301-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, TE Store and Powell Electronics have stock available or on a lead time for 1-1318301-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1318301-2 often in real-time on the comparison pages.
What if I can't find stock of 1-1318301-2?
You can fill out our help required form which you can use to request a quote for 1-1318301-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.