Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.11
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.19
|
1,091
in stock
|
Buy Now | |
Rapid Electronics
from US$0.22
|
1,091
in stock
|
Buy Now | |
Chip One Stop
from US$0.22
|
1,091
in stock
|
Buy Now | |
Distrelec
from US$0.12
|
1,091
in stock
|
Buy Now | |
Avnet America
from US$0.13
|
-
|
Buy Now | |
Avnet Asia
from US$0.11
|
-
|
Buy Now | |
Boersig
from US$0.13
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
PCB Mount Orientation | Vertical |
---|---|
Number of Positions | 2 |
Number of Power Positions | 2 |
Number of Rows | 1 |
Contact Mating Area Plating Thickness | 120µin, 3.05µm |
Contact Mating Area Plating Material | Tin |
Contact Termination Area Plating Material | Tin |
Contact Base Material | Brass |
Contact Termination Area Plating Thickness | 120µin, 3µm |
Contact Layout | Inline |
Contact Retention | Without |
Contact Current Rating (Max) | 8A |
Mating Post Length | .303in, 7.7mm |
Length | .312in, 7.92mm |
Height | 9.4mm, .37in |
Operating Voltage | 250VDC, 250VAC |
Housing Color | Natural |
Housing Material | Nylon |
UL Flammability Rating | UL 94V-0 |
Centerline (Pitch) | .156in, 3.96mm |
Glow Wire Rating | GWT 750°C (Without Flame) |
Connector Mounting Type | Board Mount |
Mating Retention | With |
Mating Alignment | Without |
Strain Relief | Without |
PCB Mount Retention | Without |
PCB Mount Alignment Type | Boss |
PCB Mount Alignment | With |
Circuit Application | Power |
For Use With | Receptacle Assembly |
Packaging Quantity | 1000 |
Packaging Method | Bag |
Product Type | Header |
Housing Type | Plug |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Contact Type | Tab |
Sealable | No |
Header Type | Unshrouded |
Termination Post & Tail Length | 3.69mm, .145in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -13 – 221°F, -25 – 105°C |
Power To The Board 3.96 Ep Hdr Assy 2P W/Pegs, Gw |Amp Te Connectivity 1744429-2 | Newark Electronics |
Power to the Board 3.96 EP HDR ASSY 2P W/PEGS GW | Rapid Electronics |
TE Connectivity 3.96 EP HDR ASSY 2P W/PEGS GW Headers & | Distrelec |
Conn Wire to Board HDR 2 POS 3.96mm Solder ST Thru-Hole Bag | Avnet America |
Where can I find additional details, specifications and documents for a 1744429-2?
Additional datasheets, footprints and schematics for 1744429-2 are listed on our Part Details page. You can also find images and similar parts to 1744429-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1744429-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1744429-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1744429-2 fall under?
The 1744429-2 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1744429-2 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1744429-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1744429-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1744429-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 1744429-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1744429-2 often in real-time on the comparison pages.
What if I can't find stock of 1744429-2?
You can fill out our help required form which you can use to request a quote for 1744429-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.