Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.09
|
11,840
in stock
|
Buy Now | |
TE Store
from US$0.14
|
249,219
in stock
|
Buy Now | |
Rapid Electronics
from US$0.11
|
49,179
in stock
|
Buy Now | |
Chip One Stop
from US$0.10
|
49,179
in stock
|
Buy Now | |
Distrelec
from US$0.15
|
49,179
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
28,000
in stock
|
Buy Now | |
element14
from US$0.14
|
23,100
in stock
|
Buy Now | |
Farnell
from US$0.09
|
23,100
in stock
|
Buy Now | |
CoreStaff
from US$0.13
|
13,903
in stock
|
Buy Now | |
Heilind Electronics
from US$0.09
|
7,241
in stock
|
Buy Now | |
RS Americas
from US$0.12
|
3,588
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
2,451
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.09
|
1,448
in stock
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now | |
Boersig
from US$0.11
|
-
|
Buy Now | |
TTI Europe
from US$0.08
|
-
|
Buy Now | |
Sager
from US$0.07
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Orientation | Straight |
---|---|
Contact Type | Socket |
Contact Design | Single Beam in Box |
Contact Termination Area Plating Material | Pre-Tin |
Contact Base Material | Phosphor Bronze |
Contact Retention Within Housing | With |
Contact Mating Area Plating Material | Pre-Tin |
Contact Current Rating (Max) | 8A |
Wire Contact Termination Area Plating Material | Pre-Tin |
Accepts Wire Insulation Diameter Range | .067 – .118in, 1.7 – 3mm |
Width | .417in, 10.59mm |
Wire Size | .33 – .82mm², 22 – 18AWG |
Length | 3mm, .1181in |
Height | 3.8mm, .149in |
Operating Voltage | 250VAC, 250VDC |
Glow Wire Rating | Standard Part - Not Glow Wire |
Wire Insulation Support | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power |
For Multiple Crimp | No |
Wire/Cable Type | Discrete Wire |
Packaging Quantity | 1000 |
Packaging Method | Bag |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Connector System | Wire-to-Board |
Termination Type | Crimp |
Operating Temperature Range | -25 – 105°C, -13 – 221°F |
EP CONN LP REC Contact Type: Receptacle Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Pre-Tin Operating Voltage: 250 VAC Operating Voltage: 250 VDC Receptacle Tin Pre-Tin 250 VAC | Connector Contact | Part Number: 1318912-1 | Internal Number: 1318912-1 | TE Connectivity | TE Store |
Headers&Wire Housings EP SKT 22-18 PHBZ/SN | Rapid Electronics |
TE Connectivity - AMP Power Contact EP CONN LP REC | Distrelec |
Socket Contact Tin Plated 18-22 AWG Crimp Power | Future Electronics |
CONTACT, SOCKET, 22-18AWG, CRIMP | element14 |
Contact Socket Crimp Economy Power | RS |
Power Contact, Single Beam in Box, 22-18 AWG, Socket, 250V, Economy Power Series | TE Connectivity 1318912-1 | RS Americas |
Ep Conn Lp Rec |Amp Te Connectivity 1318912-1 | Newark Electronics |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
EP CONN LP REC AWG18-22 | TTI Europe |
Headers & Wire Housings EP SKT 22-18 PHBZ/SN | Sager |
Status: | Unknown |
---|---|
Series: | EP Series |
RoHS: | Unknown |
Product Range | EP Series |
---|---|
Contact Plating | Tin Plated Contacts |
Contact Material | Phosphor Bronze |
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 18AWG |
SVHC | No SVHC (15-Jan-2018) |
Contact Termination | Crimp |
Where can I find additional details, specifications and documents for a 1318912-1?
Additional datasheets, footprints and schematics for 1318912-1 are listed on our Part Details page. You can also find images and similar parts to 1318912-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1318912-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1318912-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1318912-1 fall under?
The 1318912-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1318912-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1318912-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1318912-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1318912-1 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Chip One Stop, Distrelec and Future Electronics have stock available or on a lead time for 1318912-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1318912-1 often in real-time on the comparison pages.
What if I can't find stock of 1318912-1?
You can fill out our help required form which you can use to request a quote for 1318912-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.