Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 4 |
---|---|
Number of Rows | 1 |
Contact Current Rating (Max) | 8A |
Contact Retention | Without |
Contact Layout | Inline |
Width | 13.3mm, .524in |
Accepts Wire Insulation Diameter Range | .067 – .118in, 1.7 – 3mm |
Length | 15.78mm, .621in |
Height | 10.5mm, .413in |
Insulation Resistance | 1000MΩ |
Dielectric Withstanding Voltage (Max) | 1500VAC |
Operating Voltage | 250VAC, 250VDC |
Housing Material | Nylon 66 |
Housing Color | Green |
UL Flammability Rating | UL 94V-0 |
Centerline (Pitch) | .156in, 3.96mm |
Glow Wire Rating | Standard Part - Not Glow Wire |
Strain Relief | Without |
Mating Retention Type | Latch, Locking Latch |
Connector Mounting Type | Board Mount |
Mating Retention | With |
Mating Alignment | Without |
Circuit Application | Power & Signal |
Packaging Method | Bag |
Packaging Quantity | 2000 |
Contact Type | Socket |
Connector & Contact Terminates To | Wire & Cable |
Housing Type | Plug |
Product Type | Housing |
Sealable | No |
Connector System | Wire-to-Board |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -13 – 221°F, -25 – 105°C |
3.96 EP PLUG HSG 4P(GREEN) Connector Product Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 4 Centerline (Pitch): .155 in Housing Plug Wire-to-Board 4 | Wire-To-Board Connector Assembly & Housing | Part Number: 6-1123722-4 | Internal Number: 6-1123722-4 | .155" | TE Connectivity | TE Store |
3.96 Ep Plug Hsg 4P(Green) |Amp Te Connectivity 6-1123722-4 | Newark Electronics |
Conn Housing RCP 4 POS 3.69mm Crimp ST Cable Mount | Avnet America |
Status: | Unknown |
---|---|
Series: | Economy Power Series |
RoHS: | Unknown |
Pitch Spacing | 3.96mm |
---|---|
No. of Contacts | 4Contacts |
Gender | Header |
Product Range | Economy Power Series |
Contact Termination Type | Crimp |
No. of Rows | 1Rows |
Contact Plating | - |
Contact Material | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 6-1123722-4?
Additional datasheets, footprints and schematics for 6-1123722-4 are listed on our Part Details page. You can also find images and similar parts to 6-1123722-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-1123722-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-1123722-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-1123722-4 fall under?
The 6-1123722-4 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 6-1123722-4 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-1123722-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-1123722-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-1123722-4 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America and Avnet Asia have stock available or on a lead time for 6-1123722-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-1123722-4 often in real-time on the comparison pages.
What if I can't find stock of 6-1123722-4?
You can fill out our help required form which you can use to request a quote for 6-1123722-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.